Skyworks Solutions, Inc.
Audio and Radio, Si468x Digital Radios
Si4682
Description
Digital Radio Receivers
Request a Quote
Email Supplier
Description
Digital Radio Receivers
Request a Quote
Email Supplier
Suppliers
Audio and Radio, Si468x Digital Radios
Si4682
Supplier's Site
Technical Specifications
|
Product Category
|
Network and Communication Chips |
|
Product Number
|
Si4682 |
|
Product Name
|
Audio and Radio, Si468x Digital Radios |
|
Package Type
|
QFNL; QFN48
|
Unlock Full Specs
to access all available technical data
Similar Products
Supply Voltage
3.3V
Operating Temperature
0 to 70 C (32 to 158 F)
Package Type
48-VFQFN Exposed Pad
View Details
Operating Temperature
-40 to 85 C (-40 to 185 F)
Package Type
SOIC; "16-SOIC (0.154"", 3.90mm Width)"
View Details
Supply Voltage
3.3V
Package Type
"24-TSSOP (0.173"", 4.40mm Width)"
View Details
Operating Temperature
-40 to 85 C (-40 to 185 F)
Package Type
42-VFQFN Exposed Pad
Pins
42 #
View Details