IC DAB/DAB+ FM AM AUTO 48QFN Product overview: SI4614-A10-AM from Skyworks Solutions, Inc. is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-SI4614-A10-AM can be used for catalog matching and distributor lookup.
Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 933486-SI4614-A10-AM
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: series RF Receiver - - - - PCB, Surface Mount 48-QFN (7x7)
Package: Tray
Package: 48-VFQFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Categories: RF/IF and RFID
Case / Package: 48-QFN (7x7)
ECCN: OBSOLETE
Popularity: High
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
Quantity per package: 416
MSL Level: 1 (Unlimited)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | RF Receivers | RF Receivers |
| Product Number | 870-SI4614-A10-AM | 933486-SI4614-A10-AM |
| Product Name | Rf Receiver | RF Receivers - SI4614-A10-AM |
| Applications | General Purpose | |
| Package Type | Tray | Surface Mount; Surface Mount |
| Communication Interface | I2C, SPI | |
| Features | RoHS |