Skyworks Solutions, Inc. RF, RFID, Wireless Evaluation Boards SI4133-EVB

Description
SI4133 - Frequency Synthesizer Evaluation Board
Request a Quote Datasheet
Description
SI4133 - Frequency Synthesizer Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF, RFID, Wireless Evaluation Boards - 336-1557-ND - DigiKey
Thief River Falls, MN, United States
RF, RFID, Wireless Evaluation Boards
336-1557-ND
RF, RFID, Wireless Evaluation Boards 336-1557-ND
SI4133 - Frequency Synthesizer Evaluation Board

SI4133 - Frequency Synthesizer Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards - 1283293-SI4133-EVB - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards
1283293-SI4133-EVB
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards 1283293-SI4133-EVB
Win Source Part Number: 1283293-SI4133-EVB Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards Type: Frequency Synthesizer Package: Bulk For Use With/Related Products: SI4133 Standard Package: 1 Frequency: 900MHz ~ 1.8GHz, 750MHz ~ 1.5GHz Supplied Contents: Board(s) ECCN: 5A991G Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) HTSUS: 8471.41.0150 Mfr: Skyworks Solutions Inc. Other Names: SI4133EVB,SI4133-EVB ,336-1557 Base Product Number: SI4133 Product Status: Obsolete RoHS Status: Not applicable

Win Source Part Number: 1283293-SI4133-EVB
Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards
Type: Frequency Synthesizer
Package: Bulk
For Use With/Related Products: SI4133
Standard Package: 1
Frequency: 900MHz ~ 1.8GHz, 750MHz ~ 1.5GHz
Supplied Contents: Board(s)
ECCN: 5A991G
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8471.41.0150
Mfr: Skyworks Solutions Inc.
Other Names: SI4133EVB,SI4133-EVB,336-1557
Base Product Number: SI4133
Product Status: Obsolete
RoHS Status: Not applicable

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards - SI4133-EVB - Acme Chip Technology Co., Limited
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards
SI4133-EVB
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards SI4133-EVB
BOARD EVALUATION FOR SI4133

BOARD EVALUATION FOR SI4133

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 336-1557-ND 1283293-SI4133-EVB SI4133-EVB
Product Name RF, RFID, Wireless Evaluation Boards Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards
Supported System Frequency Synthesizer
Unlock Full Specs
to access all available technical data

Similar Products

FS7 EvaKit - Flow Eval Board FS/OOL + FS7 gas sensor - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Development Suite / Kit
View Details
Sensor Development Boards and Evaluation Kits - DPP401Z000 - TE Connectivity
Specs
Category Development Suite / Kit
View Details
3 suppliers