Skyworks Solutions, Inc. Clock and Timing IC SI4114G-BM

Description
Product overview: SI4114G-BM from Skyworks Solutions, Inc. is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SI4114G-BM can be used for catalog matching and distributor lookup.
Request a Quote
Description
Product overview: SI4114G-BM from Skyworks Solutions, Inc. is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SI4114G-BM can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SI4114G-BM is a monolithic integrated RF synthesizer designed for multi-band GSM and GPRS wireless communication applications. It operates within a frequency range of 1710 to 1990 MHz and features integrated voltage-controlled oscillators (VCOs), loop filters, varactors, and resonators, requiring minimal external components for operation. The device is optimized for direct conversion transceivers and includes programmable divider and powerdown settings accessible via a three-wire serial interface. Key specifications include a fast settling time of less than 140 µs, compliance with GPRS Class 12, low phase noise performance, and a standby current of only 1 µA. The package dimensions are 5x5 mm in a 28-lead QFN format, making it suitable for compact designs. Applications include E-GSM 900, DCS 1800, and PCS 1900 mobile handsets, as well as GPRS handsets and data terminals.

Datasheet Summary
Powered by GS/AI

The SI4114G-BM is a monolithic integrated RF synthesizer designed for multi-band GSM and GPRS wireless communication applications. It operates within a frequency range of 1710 to 1990 MHz and features integrated voltage-controlled oscillators (VCOs), loop filters, varactors, and resonators, requiring minimal external components for operation. The device is optimized for direct conversion transceivers and includes programmable divider and powerdown settings accessible via a three-wire serial interface. Key specifications include a fast settling time of less than 140 µs, compliance with GPRS Class 12, low phase noise performance, and a standby current of only 1 µA. The package dimensions are 5x5 mm in a 28-lead QFN format, making it suitable for compact designs. Applications include E-GSM 900, DCS 1800, and PCS 1900 mobile handsets, as well as GPRS handsets and data terminals.

Suppliers

Company
Product
Description
Supplier Links
Clock and Timing IC - 728-SI4114G-BM - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Clock and Timing IC
728-SI4114G-BM
Clock and Timing IC 728-SI4114G-BM
Product overview: SI4114G-BM from Skyworks Solutions, Inc. is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SI4114G-BM can be used for catalog matching and distributor lookup.

Product overview: SI4114G-BM from Skyworks Solutions, Inc. is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SI4114G-BM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
1266750-SI4114G-BM
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers 1266750-SI4114G-BM
Win Source Part Number: 1266750-SI4114G-BM Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Type: Frequency Synthesizer Package: Tube Frequency - Max: 1.99GHz Number of Circuits: 1 Standard Package: 60 Mounting: SMD (SMT) Input: Clock Output: Clock PLL: Yes Divider/Multiplier: Yes/No Voltage - Supply: 2.7V ~ 2.9V Package / Case: 28-VFQFN Exposed Pad Supplier Device Package: 28-QFN (5x5) Temperature Range - Operating: -20°C ~ 70°C ECCN: 5A991G Fake Threat In the Open Market: 74 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1266750-SI4114G-BM
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Type: Frequency Synthesizer
Package: Tube
Frequency - Max: 1.99GHz
Number of Circuits: 1
Standard Package: 60
Mounting: SMD (SMT)
Input: Clock
Output: Clock
PLL: Yes
Divider/Multiplier: Yes/No
Voltage - Supply: 2.7V ~ 2.9V
Package / Case: 28-VFQFN Exposed Pad
Supplier Device Package: 28-QFN (5x5)
Temperature Range - Operating: -20°C ~ 70°C
ECCN: 5A991G
Fake Threat In the Open Market: 74 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SI4114G-BM - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
SI4114G-BM
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers SI4114G-BM
IC RF FREQ SYNTH VCO 28QFN

IC RF FREQ SYNTH VCO 28QFN

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category IC Timers IC Clocks IC Clocks
Product Number 728-SI4114G-BM 1266750-SI4114G-BM SI4114G-BM
Product Name Clock and Timing IC Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Bus Interface Clock Clock
Package Type Tube Surface Mount; 28-VFQFN Exposed Pad Surface Mount; Surface Mount
Supply Voltage 2.7 to 2.9 volts 2.7 to 2.9 volts
Unlock Full Specs
to access all available technical data

Similar Products

Application Specific Clock/Timing - CY28446LFXC - Quarktwin Technology Ltd.
Specs
Device Type Clock Generator
Bus Interface CMOS; HCSL, LVCMOS
Package Type Surface Mount; 64-VFQFN Exposed Pad
View Details
2 suppliers
CDC391 1-To-6 Clock Driver With Selectable Polarity - CDC391D - Texas Instruments
Specs
Device Type Clock Driver
Bus Interface TTL; TTL
Package Type SOIC
View Details
4 suppliers
Real Time Clocks - 2195-RV-8564-C2-32.768KHZ-10PPM-TA-QCTR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-TDFN Exposed Pad
Supply Voltage 1 to 5.5 volts
View Details
4 suppliers
Clock Generators, PLLs, Frequency Synthesizers - CY22392ZXC-378T - Quarktwin Technology Ltd.
Specs
Device Type Clock Generator
Bus Interface CMOS; LVCMOS
Package Type Surface Mount; SSOP; 16-TSSOP (0.173\", 4.40mm Width)
View Details
2 suppliers