Win Source Part Number: 1283290-SI4112M-EVB
Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards
Type: Synthesizer
Package: Bulk
For Use With/Related Products: SI4112
Standard Package: 1
Supplied Contents: Board(s)
ECCN: 5A991G
Fake Threat In the Open Market: 71 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8471.41.0150
Mfr: Skyworks Solutions Inc.
Other Names: 336-1098
Product Status: Obsolete
RoHS Status: RoHS non-compliant
| Win Source Electronics | |
|---|---|
| Product Category | Electronic Development Boards |
| Product Number | 1283290-SI4112M-EVB |
| Product Name | Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards |
| Category | Developement Board |