The SI4112-D-GT is an integrated circuit designed for intermediate frequency (IF) synthesis, suitable for wireless communication applications. It operates within a temperature range of -40 to 85 °C and is packaged in a lead-free TSSOP format. The device features low power consumption with a typical supply current of 18 mA and a standby current of just 1 µA. It requires minimal external components, making it efficient for integration into various systems. The SI4112-D-GT is compliant with RoHS standards, ensuring it meets environmental regulations. This product is ideal for applications such as digital cellular telephones and wireless local loop systems, providing reliable performance in dual-band communication scenarios.
IC FREQ SYNTH 24TSSOP Product overview: SI4112-D-GT from Skyworks Solutions, Inc. is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SI4112-D-GT can be used for catalog matching and distributor lookup.
"Frequency Synthesizer IC 1GHz 1 24-TSSOP (0.173"", 4.40mm Width)"
IC FREQ SYNTH 24TSSOP
IC SYNTHESIZER IF ONLY 24TSSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 728-SI4112-D-GT | 336-1171-ND | SI4112-D-GT | SI4112-D-GT |
| Product Name | Clock and Timing IC | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Bus Interface | Clock | Clock | 1 | |
| Package Type | Tube | Surface Mount; TSSOP; "24-TSSOP (0.173"", 4.40mm Width)" | SSOP | Surface Mount; Surface Mount |
| Supply Voltage | 2.7 to 3.6 volts | 2.7 to 3.6 volts | ||
| Frequency | 26 MHz | 1000 MHz | 1000 MHz |