Skyworks Solutions, Inc. PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - SI3500-A-GM SI3500-A-GM

Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 894485-SI3500-A-GM Operating Temperature Range: -40°C ~ 85°C (TA) Features: Buck Switching Regulator IC Positive, Isolation Capable Adjustable 1.8V 1 Output 400mA 20-VQFN Exposed Pad Package: Tray Package: 20-VQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Family Name: SI3500 Categories: Integrated Circuits (ICs) Case / Package: 20-QFN (5x5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 60 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Other Part Number: 336-1844-5, SI3500AGM
Request a Quote Datasheet
Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 894485-SI3500-A-GM Operating Temperature Range: -40°C ~ 85°C (TA) Features: Buck Switching Regulator IC Positive, Isolation Capable Adjustable 1.8V 1 Output 400mA 20-VQFN Exposed Pad Package: Tray Package: 20-VQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Family Name: SI3500 Categories: Integrated Circuits (ICs) Case / Package: 20-QFN (5x5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 60 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Other Part Number: 336-1844-5, SI3500AGM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - SI3500-A-GM - 894485-SI3500-A-GM - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - SI3500-A-GM
894485-SI3500-A-GM
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - SI3500-A-GM 894485-SI3500-A-GM
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 894485-SI3500-A-GM Operating Temperature Range: -40°C ~ 85°C (TA) Features: Buck Switching Regulator IC Positive, Isolation Capable Adjustable 1.8V 1 Output 400mA 20-VQFN Exposed Pad Package: Tray Package: 20-VQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Family Name: SI3500 Categories: Integrated Circuits (ICs) Case / Package: 20-QFN (5x5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 60 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Other Part Number: 336-1844-5, SI3500AGM

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 894485-SI3500-A-GM
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Buck Switching Regulator IC Positive, Isolation Capable Adjustable 1.8V 1 Output 400mA 20-VQFN Exposed Pad
Package: Tray
Package: 20-VQFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Family Name: SI3500
Categories: Integrated Circuits (ICs)
Case / Package: 20-QFN (5x5)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
Quantity per package: 60
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Other Part Number: 336-1844-5, SI3500AGM

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 336-1844-5-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
336-1844-5-ND
Voltage Regulators - DC DC Switching Regulators 336-1844-5-ND
Buck Switching Regulator IC Positive, Isolation Capable Adjustable 1.8V 1 Output 400mA 20-VQFN Exposed Pad

Buck Switching Regulator IC Positive, Isolation Capable Adjustable 1.8V 1 Output 400mA 20-VQFN Exposed Pad

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - SI3500-A-GM - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
SI3500-A-GM
PMIC - Voltage Regulators - DC DC Switching Regulators SI3500-A-GM
IC REG BUCK ADJ 400MA 20QFN

IC REG BUCK ADJ 400MA 20QFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators - SI3500-A-GM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators
SI3500-A-GM
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators SI3500-A-GM
IC REG BUCK ADJ 400MA 20QFN

IC REG BUCK ADJ 400MA 20QFN

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - SI3500-A-GM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
SI3500-A-GM
Voltage Regulators - DC DC Switching Regulators SI3500-A-GM
Buck Switching Regulator IC Positive, Isolation Capable Adjustable 1.8V 1 Output 400mA 20-VQFN Exposed Pad

Buck Switching Regulator IC Positive, Isolation Capable Adjustable 1.8V 1 Output 400mA 20-VQFN Exposed Pad

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 894485-SI3500-A-GM 336-1844-5-ND SI3500-A-GM SI3500-A-GM SI3500-A-GM
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - SI3500-A-GM Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators
Package Type Other; 20-QFN (5x5) Other; 20-VQFN Exposed Pad Other; 20-VQFN Exposed Pad
Life Cycle Stage PhaseOut; Obsolete Removed Removed; Obsolete
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Configuration / Function Buck
Output Voltage Type Adjustable / Variable Adjustable / Variable; Adjustable
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Multi-Output PMIC - A4413KETTR-J - Allegro MicroSystems Inc.
Specs
Package Type Other; 32-Pin QFN
View Details
6 suppliers
PMIC - Voltage Regulators - Linear + Switching - CY39C031WQN-G-321-JNEFE1 - Lingto Electronic Limited
Specs
Package Type Other; 28-WFQFN Exposed Pad
fsw 3000 kHz
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details
3 suppliers
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - ADP2370ACPZ-1.5-R7 - 910672-ADP2370ACPZ-1.5-R7 - Win Source Electronics
Specs
Package Type Other; 8-LFCSP-WD (3x3)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LM22672-Q1 1A SIMPLE SWITCHER?, Step-Down Voltage Regulator with Adjustable Frequency - LM22672QMR-5.0/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; SO PowerPAD
View Details
6 suppliers