Skyworks Solutions, Inc. Evaluation and Demonstration Boards and Kits SI3473-KIT

Description
Si3473 Power over Ethernet (PoE) Power Management Evaluation Board
Request a Quote
Description
Si3473 Power over Ethernet (PoE) Power Management Evaluation Board
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 960788-SI3473-KIT is an evaluation board designed for the Skyworks Si3473 Power-over-Ethernet (PoE) controller. This kit allows engineers to evaluate the Si3473 in various configurations compliant with IEEE 802.3af, 802.3at, and 802.3bt standards, supporting up to eight 2-pair ports or four 4-pair ports. The system includes a motherboard, multiple daughter cards, and connector boards, enabling flexible testing and configuration options. Key features include the ability to operate in AUTO Mode without host software, configurable maximum port power, and direct I²C access to PSE registers via a USB interface. The kit is suitable for applications requiring PoE capabilities, providing a comprehensive platform for development and testing. The evaluation board is compatible with a 50-volt power supply and includes software support for interfacing with a Windows PC.

Datasheet Summary
Powered by GS/AI

The 960788-SI3473-KIT is an evaluation board designed for the Skyworks Si3473 Power-over-Ethernet (PoE) controller. This kit allows engineers to evaluate the Si3473 in various configurations compliant with IEEE 802.3af, 802.3at, and 802.3bt standards, supporting up to eight 2-pair ports or four 4-pair ports. The system includes a motherboard, multiple daughter cards, and connector boards, enabling flexible testing and configuration options. Key features include the ability to operate in AUTO Mode without host software, configurable maximum port power, and direct I²C access to PSE registers via a USB interface. The kit is suitable for applications requiring PoE capabilities, providing a comprehensive platform for development and testing. The evaluation board is compatible with a 50-volt power supply and includes software support for interfacing with a Windows PC.

Suppliers

Company
Product
Description
Supplier Links
Evaluation and Demonstration Boards and Kits - 863-SI3473-KIT-ND - DigiKey
Thief River Falls, MN, United States
Evaluation and Demonstration Boards and Kits
863-SI3473-KIT-ND
Evaluation and Demonstration Boards and Kits 863-SI3473-KIT-ND
Si3473 Power over Ethernet (PoE) Power Management Evaluation Board

Si3473 Power over Ethernet (PoE) Power Management Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits - 960788-SI3473-KIT - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
960788-SI3473-KIT
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits 960788-SI3473-KIT
Win Source Part Number: 960788-SI3473-KIT Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Power Management Package: Box Standard Package: 1 Function: Power over Ethernet (PoE) Supplied Contents: Board(s) Utilized IC / Part: Si3473 Alternative Parts (Cross-Reference): SI3473-KITSI3473KIT; ECCN: 5A991B4A Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) HTSUS: 8473.30.1180 Mfr: Skyworks Solutions Inc. Other Names: 863-SI3473-KIT

Win Source Part Number: 960788-SI3473-KIT
Category: Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Type: Power Management
Package: Box
Standard Package: 1
Function: Power over Ethernet (PoE)
Supplied Contents: Board(s)
Utilized IC / Part: Si3473
Alternative Parts (Cross-Reference): SI3473-KITSI3473KIT;
ECCN: 5A991B4A
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8473.30.1180
Mfr: Skyworks Solutions Inc.
Other Names: 863-SI3473-KIT

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - SI3473-KIT - Acme Chip Technology Co., Limited
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
SI3473-KIT
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits SI3473-KIT
EVAL BOARD FOR SI3473

EVAL BOARD FOR SI3473

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 863-SI3473-KIT-ND 960788-SI3473-KIT SI3473-KIT
Product Name Evaluation and Demonstration Boards and Kits Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
Category Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

SFS Module 1000sccm EvalKit - SFS01-M-01000 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Development Suite / Kit
View Details
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - CY30700 - Acme Chip Technology Co., Limited
Specs
Category Developement Board
Supported System Clock Generator
View Details
TB,PMA-5452+,50-5000 MHZ - TB-501-2+ - Mini-Circuits
Specs
Category Developement Board
View Details