Skyworks Solutions, Inc. Power Over Ethernet (PoE) Controllers SI3452C-B02-GM

Description
Power Over Ethernet Controller 4 Channel 802.3at (PoE+), 802.3af (PoE) 40-QFN (6x6)
Request a Quote Datasheet
Description
Power Over Ethernet Controller 4 Channel 802.3at (PoE+), 802.3af (PoE) 40-QFN (6x6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Over Ethernet (PoE) Controllers - SI3452C-B02-GM-ND - DigiKey
Thief River Falls, MN, United States
Power Over Ethernet (PoE) Controllers
SI3452C-B02-GM-ND
Power Over Ethernet (PoE) Controllers SI3452C-B02-GM-ND
Power Over Ethernet Controller 4 Channel 802.3at (PoE+), 802.3af (PoE) 40-QFN (6x6)

Power Over Ethernet Controller 4 Channel 802.3at (PoE+), 802.3af (PoE) 40-QFN (6x6)

Buy Now Datasheet
PMIC - PMIC - Power Over Ethernet (PoE) Controllers - SI3452C-B02-GM - SI3452C-B02-GM - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Over Ethernet (PoE) Controllers - SI3452C-B02-GM
SI3452C-B02-GM
PMIC - PMIC - Power Over Ethernet (PoE) Controllers - SI3452C-B02-GM SI3452C-B02-GM
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 894471-SI3452C-B02-G M Operating Temperature Range: -40°C ~ 85°C Features: Power Over Ethernet Controller 4 Channel 802.3at (PoE+), 802.3af (PoE) 40-QFN (6x6) Package: Tube Package: 40-VFQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Family Name: SI3452 Categories: Integrated Circuits (ICs) Case / Package: 40-QFN (6x6) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 894471-SI3452C-B02-GM
Operating Temperature Range: -40°C ~ 85°C
Features: Power Over Ethernet Controller 4 Channel 802.3at (PoE+), 802.3af (PoE) 40-QFN (6x6)
Package: Tube
Package: 40-VFQFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Family Name: SI3452
Categories: Integrated Circuits (ICs)
Case / Package: 40-QFN (6x6)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Power Over Ethernet (PoE) Controllers - SI3452C-B02-GM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Power Over Ethernet (PoE) Controllers
SI3452C-B02-GM
Integrated Circuits (ICs) - PMIC - Power Over Ethernet (PoE) Controllers SI3452C-B02-GM
IC POE CNTRL 4 CHANNEL 40QFN

IC POE CNTRL 4 CHANNEL 40QFN

Supplier's Site
PMIC - Power Over Ethernet (PoE) Controllers - SI3452C-B02-GM - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Over Ethernet (PoE) Controllers
SI3452C-B02-GM
PMIC - Power Over Ethernet (PoE) Controllers SI3452C-B02-GM
IC POE CNTRL 4 CHANNEL 40QFN

IC POE CNTRL 4 CHANNEL 40QFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Power over Ethernet (PoE) Controllers Power over Ethernet (PoE) Controllers Power over Ethernet (PoE) Controllers Power over Ethernet (PoE) Controllers
Product Number SI3452C-B02-GM-ND SI3452C-B02-GM SI3452C-B02-GM SI3452C-B02-GM
Product Name Power Over Ethernet (PoE) Controllers PMIC - PMIC - Power Over Ethernet (PoE) Controllers - SI3452C-B02-GM Integrated Circuits (ICs) - PMIC - Power Over Ethernet (PoE) Controllers PMIC - Power Over Ethernet (PoE) Controllers
Compliance / Approvals IEEE 802.3af; IEEE 802.3at
Unlock Full Specs
to access all available technical data

Similar Products

Power Over Ethernet (PoE) Controllers - SI3460-E03-GM-ND - DigiKey
Specs
Compliance / Approvals IEEE 802.3af
Input Voltage 11 to 16 volts
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
3 suppliers
Fast EtherCAT / Fast Power over EtherCAT -  - Baumer Ltd.
Specs
Form Factor Module / Standalone
Operating Temperature -4 to 185 F (-20 to 85 C)
View Details
Hardened PoE PSE Switch, (6) 10/100 RJ45, AC Powered - LPH240A-H - Black Box
Specs
Form Factor Module / Standalone
Applications Switches
Compliance / Approvals CE Marking
View Details
Power Management ICs - Si3482 - Silicon Labs
Specs
Form Factor IC
Applications PoE Controller
Compliance / Approvals IEEE 802.3at; RoHS
View Details