Skyworks Solutions, Inc. Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS SI3406FBC3-KIT

Description
Win Source Part Number: 1284321-SI3406FBC3-K IT Category: Development Boards, Kits, Programmers>Evaluati on Boards - DC/DC & AC/DC (Off-Line) SMPS Package: Bulk Standard Package: 1 Regulator Topology: Flyback Main Purpose: Special Purpose DC/DC, Power Over Ethernet Supplied Contents: Board(s) Utilized IC / Part: Si3406 Board Type: Fully Populated Outputs and Type: 1, Non-Isolated ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580 Mfr: Skyworks Solutions Inc. Other Names: 336-4277 Base Product Number: SI3406 RoHS Status: Not applicable
Request a Quote Datasheet
Description
Win Source Part Number: 1284321-SI3406FBC3-K IT Category: Development Boards, Kits, Programmers>Evaluati on Boards - DC/DC & AC/DC (Off-Line) SMPS Package: Bulk Standard Package: 1 Regulator Topology: Flyback Main Purpose: Special Purpose DC/DC, Power Over Ethernet Supplied Contents: Board(s) Utilized IC / Part: Si3406 Board Type: Fully Populated Outputs and Type: 1, Non-Isolated ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580 Mfr: Skyworks Solutions Inc. Other Names: 336-4277 Base Product Number: SI3406 RoHS Status: Not applicable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS - 1284321-SI3406FBC3-KIT - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
1284321-SI3406FBC3-KIT
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS 1284321-SI3406FBC3-KIT
Win Source Part Number: 1284321-SI3406FBC3-K IT Category: Development Boards, Kits, Programmers>Evaluati on Boards - DC/DC & AC/DC (Off-Line) SMPS Package: Bulk Standard Package: 1 Regulator Topology: Flyback Main Purpose: Special Purpose DC/DC, Power Over Ethernet Supplied Contents: Board(s) Utilized IC / Part: Si3406 Board Type: Fully Populated Outputs and Type: 1, Non-Isolated ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580 Mfr: Skyworks Solutions Inc. Other Names: 336-4277 Base Product Number: SI3406 RoHS Status: Not applicable

Win Source Part Number: 1284321-SI3406FBC3-KIT
Category: Development Boards, Kits, Programmers>Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Package: Bulk
Standard Package: 1
Regulator Topology: Flyback
Main Purpose: Special Purpose DC/DC, Power Over Ethernet
Supplied Contents: Board(s)
Utilized IC / Part: Si3406
Board Type: Fully Populated
Outputs and Type: 1, Non-Isolated
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8504.40.9580
Mfr: Skyworks Solutions Inc.
Other Names: 336-4277
Base Product Number: SI3406
RoHS Status: Not applicable

Buy Now Datasheet
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards - 336-4277-ND - DigiKey
Thief River Falls, MN, United States
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
336-4277-ND
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards 336-4277-ND
Si3406 - Special Purpose DC/DC, Power Over Ethernet 1, Non-Isolated Outputs Evaluation Board

Si3406 - Special Purpose DC/DC, Power Over Ethernet 1, Non-Isolated Outputs Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards - SI3406FBC3-KIT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards
SI3406FBC3-KIT
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards SI3406FBC3-KIT
EVAL KIT FOR SI3406 NONISO FLYBA

EVAL KIT FOR SI3406 NONISO FLYBA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1284321-SI3406FBC3-KIT 336-4277-ND SI3406FBC3-KIT
Product Name Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Communication & Wireless Development Tools - 2018085 - RS Components, Ltd.
Specs
Category Development Suite / Kit
Supported System RF; Convenient to plugin 3P modules, Supports 3.3V, 5V operating voltage, SPI interface
Ports SPI; Wireless
View Details
Power, Motor & Robotics Development Tools - 2326818 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
4 suppliers