Skyworks Solutions, Inc. Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS SI3404ISOC3-KIT

Description
Win Source Part Number: 1284322-SI3404ISOC3- KIT Category: Development Boards, Kits, Programmers>Evaluati on Boards - DC/DC & AC/DC (Off-Line) SMPS Package: Bulk Standard Package: 1 Main Purpose: Special Purpose DC/DC, Power Over Ethernet Supplied Contents: Board(s) Utilized IC / Part: Si3404 Board Type: Fully Populated Outputs and Type: 1, Isolated ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580 Mfr: Skyworks Solutions Inc. Other Names: 336-4274 Base Product Number: SI3404 RoHS Status: Not applicable
Request a Quote Datasheet
Description
Win Source Part Number: 1284322-SI3404ISOC3- KIT Category: Development Boards, Kits, Programmers>Evaluati on Boards - DC/DC & AC/DC (Off-Line) SMPS Package: Bulk Standard Package: 1 Main Purpose: Special Purpose DC/DC, Power Over Ethernet Supplied Contents: Board(s) Utilized IC / Part: Si3404 Board Type: Fully Populated Outputs and Type: 1, Isolated ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580 Mfr: Skyworks Solutions Inc. Other Names: 336-4274 Base Product Number: SI3404 RoHS Status: Not applicable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS - 1284322-SI3404ISOC3-KIT - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
1284322-SI3404ISOC3-KIT
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS 1284322-SI3404ISOC3-KIT
Win Source Part Number: 1284322-SI3404ISOC3- KIT Category: Development Boards, Kits, Programmers>Evaluati on Boards - DC/DC & AC/DC (Off-Line) SMPS Package: Bulk Standard Package: 1 Main Purpose: Special Purpose DC/DC, Power Over Ethernet Supplied Contents: Board(s) Utilized IC / Part: Si3404 Board Type: Fully Populated Outputs and Type: 1, Isolated ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580 Mfr: Skyworks Solutions Inc. Other Names: 336-4274 Base Product Number: SI3404 RoHS Status: Not applicable

Win Source Part Number: 1284322-SI3404ISOC3-KIT
Category: Development Boards, Kits, Programmers>Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Package: Bulk
Standard Package: 1
Main Purpose: Special Purpose DC/DC, Power Over Ethernet
Supplied Contents: Board(s)
Utilized IC / Part: Si3404
Board Type: Fully Populated
Outputs and Type: 1, Isolated
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8504.40.9580
Mfr: Skyworks Solutions Inc.
Other Names: 336-4274
Base Product Number: SI3404
RoHS Status: Not applicable

Buy Now Datasheet
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards - 336-4274-ND - DigiKey
Thief River Falls, MN, United States
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
336-4274-ND
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards 336-4274-ND
Si3404 - Special Purpose DC/DC, Power Over Ethernet 1, Isolated Outputs Evaluation Board

Si3404 - Special Purpose DC/DC, Power Over Ethernet 1, Isolated Outputs Evaluation Board

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Electronic Development Boards Electronic Development Boards
Product Number 1284322-SI3404ISOC3-KIT 336-4274-ND
Product Name Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

JST Carrier Board for XBee Plugins - AS-ADP-JST-TO-XBEE-00 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
TB,EQY-3-63+,MC1631-1,50 OHM - TB-1041-3-63+ - Mini-Circuits
Specs
Category Developement Board
View Details
Development Tool Accessories - 2837984 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
Breakout Board BOB 0.4 for HISsmd series - BOB 0.4 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
Development Tool Break Out Board
View Details