Skyworks Solutions, Inc. PMIC - PMIC - Power Over Ethernet (PoE) Controllers - SI3404-A-GMR SI3404-A-GMR

Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 933454-SI3404-A-GMR Operating Temperature Range: -40°C ~ 85°C Features: Power Over Ethernet Controller 1 Channel 802.3at (PoE) 20-QFN (4x4) Package: 20-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: SI3404 Categories: Integrated Circuits (ICs) Case / Package: 20-QFN (4x4) ECCN: 5A991B4A Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 25 Weeks HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 933454-SI3404-A-GMR Operating Temperature Range: -40°C ~ 85°C Features: Power Over Ethernet Controller 1 Channel 802.3at (PoE) 20-QFN (4x4) Package: 20-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: SI3404 Categories: Integrated Circuits (ICs) Case / Package: 20-QFN (4x4) ECCN: 5A991B4A Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 25 Weeks HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Over Ethernet (PoE) Controllers - SI3404-A-GMR - SI3404-A-GMR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Over Ethernet (PoE) Controllers - SI3404-A-GMR
SI3404-A-GMR
PMIC - PMIC - Power Over Ethernet (PoE) Controllers - SI3404-A-GMR SI3404-A-GMR
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 933454-SI3404-A-GMR Operating Temperature Range: -40°C ~ 85°C Features: Power Over Ethernet Controller 1 Channel 802.3at (PoE) 20-QFN (4x4) Package: 20-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: SI3404 Categories: Integrated Circuits (ICs) Case / Package: 20-QFN (4x4) ECCN: 5A991B4A Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 25 Weeks HTSUS: 8542.39.0001

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 933454-SI3404-A-GMR
Operating Temperature Range: -40°C ~ 85°C
Features: Power Over Ethernet Controller 1 Channel 802.3at (PoE) 20-QFN (4x4)
Package: 20-VFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: SI3404
Categories: Integrated Circuits (ICs)
Case / Package: 20-QFN (4x4)
ECCN: 5A991B4A
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 25 Weeks
HTSUS: 8542.39.0001

Buy Now Datasheet
Power Over Ethernet (PoE) Controllers - 863-SI3404-A-GMRTR-ND - DigiKey
Thief River Falls, MN, United States
Power Over Ethernet (PoE) Controllers
863-SI3404-A-GMRTR-ND
Power Over Ethernet (PoE) Controllers 863-SI3404-A-GMRTR-ND
Power Over Ethernet Controller 1 Channel 802.3at (PoE) 20-QFN (4x4)

Power Over Ethernet Controller 1 Channel 802.3at (PoE) 20-QFN (4x4)

Buy Now Datasheet
Power Over Ethernet (PoE) Controllers - 863-SI3404-A-GMRCT-ND - DigiKey
Thief River Falls, MN, United States
Power Over Ethernet (PoE) Controllers
863-SI3404-A-GMRCT-ND
Power Over Ethernet (PoE) Controllers 863-SI3404-A-GMRCT-ND
IC POE CNTRL 1 CHANNEL 20QFN

IC POE CNTRL 1 CHANNEL 20QFN

Buy Now Datasheet
Power Over Ethernet (PoE) Controllers - 863-SI3404-A-GMRDKR-ND - DigiKey
Thief River Falls, MN, United States
Power Over Ethernet (PoE) Controllers
863-SI3404-A-GMRDKR-ND
Power Over Ethernet (PoE) Controllers 863-SI3404-A-GMRDKR-ND
IC POE CNTRL 1 CHANNEL 20QFN

IC POE CNTRL 1 CHANNEL 20QFN

Buy Now Datasheet
PMIC - Power Over Ethernet (PoE) Controllers - SI3404-A-GMR - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Over Ethernet (PoE) Controllers
SI3404-A-GMR
PMIC - Power Over Ethernet (PoE) Controllers SI3404-A-GMR
IC POE CNTRL 1 CHANNEL 20QFN

IC POE CNTRL 1 CHANNEL 20QFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - Power Over Ethernet (PoE) Controllers - SI3404-A-GMR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Power Over Ethernet (PoE) Controllers
SI3404-A-GMR
Integrated Circuits (ICs) - PMIC - Power Over Ethernet (PoE) Controllers SI3404-A-GMR
IC POE CNTRL 1 CHANNEL 20QFN

IC POE CNTRL 1 CHANNEL 20QFN

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Power over Ethernet (PoE) Controllers Power over Ethernet (PoE) Controllers Power over Ethernet (PoE) Controllers Power over Ethernet (PoE) Controllers
Product Number SI3404-A-GMR 863-SI3404-A-GMRTR-ND SI3404-A-GMR SI3404-A-GMR
Product Name PMIC - PMIC - Power Over Ethernet (PoE) Controllers - SI3404-A-GMR Power Over Ethernet (PoE) Controllers PMIC - Power Over Ethernet (PoE) Controllers Integrated Circuits (ICs) - PMIC - Power Over Ethernet (PoE) Controllers
Compliance / Approvals IEEE 802.3at
Unlock Full Specs
to access all available technical data

Similar Products

Power Over Ethernet (PoE) Controllers - SI3460-E02-GM-ND - DigiKey
Specs
Compliance / Approvals IEEE 802.3af
Input Voltage 11 to 16 volts
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
3 suppliers
Hardened PoE PSE Switch, (6) 10/100 RJ45, AC Powered - LPH240A-H - Black Box
Specs
Form Factor Module / Standalone
Applications Switches
Compliance / Approvals CE Marking
View Details