Skyworks Solutions, Inc. Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS SI3402B-EVB

Description
Win Source Part Number: 1284328-SI3402B-EVB Category: Development Boards, Kits, Programmers>Evaluati on Boards - DC/DC & AC/DC (Off-Line) SMPS Package: Box Standard Package: 1 Regulator Topology: Buck Voltage - Output: 5V Voltage - Input: 44V ~ 57V Main Purpose: Special Purpose DC/DC, Power Over Ethernet Frequency - Switching: 350kHz Supplied Contents: Board(s) Utilized IC / Part: Si3402-B Board Type: Fully Populated Outputs and Type: 1, Non-Isolated ECCN: 5A991B4A Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580 Mfr: Skyworks Solutions Inc. Other Names: 336-3740 Base Product Number: SI3402 RoHS Status: Not applicable
Request a Quote Datasheet
Description
Win Source Part Number: 1284328-SI3402B-EVB Category: Development Boards, Kits, Programmers>Evaluati on Boards - DC/DC & AC/DC (Off-Line) SMPS Package: Box Standard Package: 1 Regulator Topology: Buck Voltage - Output: 5V Voltage - Input: 44V ~ 57V Main Purpose: Special Purpose DC/DC, Power Over Ethernet Frequency - Switching: 350kHz Supplied Contents: Board(s) Utilized IC / Part: Si3402-B Board Type: Fully Populated Outputs and Type: 1, Non-Isolated ECCN: 5A991B4A Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580 Mfr: Skyworks Solutions Inc. Other Names: 336-3740 Base Product Number: SI3402 RoHS Status: Not applicable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS - 1284328-SI3402B-EVB - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
1284328-SI3402B-EVB
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS 1284328-SI3402B-EVB
Win Source Part Number: 1284328-SI3402B-EVB Category: Development Boards, Kits, Programmers>Evaluati on Boards - DC/DC & AC/DC (Off-Line) SMPS Package: Box Standard Package: 1 Regulator Topology: Buck Voltage - Output: 5V Voltage - Input: 44V ~ 57V Main Purpose: Special Purpose DC/DC, Power Over Ethernet Frequency - Switching: 350kHz Supplied Contents: Board(s) Utilized IC / Part: Si3402-B Board Type: Fully Populated Outputs and Type: 1, Non-Isolated ECCN: 5A991B4A Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580 Mfr: Skyworks Solutions Inc. Other Names: 336-3740 Base Product Number: SI3402 RoHS Status: Not applicable

Win Source Part Number: 1284328-SI3402B-EVB
Category: Development Boards, Kits, Programmers>Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Package: Box
Standard Package: 1
Regulator Topology: Buck
Voltage - Output: 5V
Voltage - Input: 44V ~ 57V
Main Purpose: Special Purpose DC/DC, Power Over Ethernet
Frequency - Switching: 350kHz
Supplied Contents: Board(s)
Utilized IC / Part: Si3402-B
Board Type: Fully Populated
Outputs and Type: 1, Non-Isolated
ECCN: 5A991B4A
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8504.40.9580
Mfr: Skyworks Solutions Inc.
Other Names: 336-3740
Base Product Number: SI3402
RoHS Status: Not applicable

Buy Now Datasheet
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards - 336-3740-ND - DigiKey
Thief River Falls, MN, United States
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
336-3740-ND
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards 336-3740-ND
Si3402-B - Special Purpose DC/DC, Power Over Ethernet 1, Non-Isolated Outputs Evaluation Board

Si3402-B - Special Purpose DC/DC, Power Over Ethernet 1, Non-Isolated Outputs Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards - SI3402B-EVB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards
SI3402B-EVB
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards SI3402B-EVB
BOARD EVAL POE FOR SI3402

BOARD EVAL POE FOR SI3402

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1284328-SI3402B-EVB 336-3740-ND SI3402B-EVB
Product Name Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

TB,ED15043/2, DB714, 50 OHM - TB-717+ - Mini-Circuits
Specs
Category Developement Board
View Details
Power, Motor & Robotics Development Tools - 1845099 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
Driver Circuit Board DCB.S3.290 - DCB.S3.290 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
View Details
2 suppliers
Sensor Development Boards and Evaluation Kits - 10211283-00 - TE Connectivity
Specs
Category Development Suite / Kit
View Details