Skyworks Solutions, Inc. Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS SI3402-EVB

Description
Win Source Part Number: 1284324-SI3402-EVB Category: Development Boards, Kits, Programmers>Evaluati on Boards - DC/DC & AC/DC (Off-Line) SMPS Package: Box Standard Package: 1 Regulator Topology: Buck Voltage - Output: 5V Voltage - Input: 44V ~ 57V Main Purpose: Special Purpose DC/DC, Power Over Ethernet Frequency - Switching: 350kHz Supplied Contents: Board(s) Utilized IC / Part: Si3402 Board Type: Fully Populated Outputs and Type: 1, Non-Isolated ECCN: 5A991B4A Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) HTSUS: 8473.30.1180 Mfr: Skyworks Solutions Inc. Other Names: 336-1827,SI3402EVB Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1284324-SI3402-EVB Category: Development Boards, Kits, Programmers>Evaluati on Boards - DC/DC & AC/DC (Off-Line) SMPS Package: Box Standard Package: 1 Regulator Topology: Buck Voltage - Output: 5V Voltage - Input: 44V ~ 57V Main Purpose: Special Purpose DC/DC, Power Over Ethernet Frequency - Switching: 350kHz Supplied Contents: Board(s) Utilized IC / Part: Si3402 Board Type: Fully Populated Outputs and Type: 1, Non-Isolated ECCN: 5A991B4A Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) HTSUS: 8473.30.1180 Mfr: Skyworks Solutions Inc. Other Names: 336-1827,SI3402EVB Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS - 1284324-SI3402-EVB - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
1284324-SI3402-EVB
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS 1284324-SI3402-EVB
Win Source Part Number: 1284324-SI3402-EVB Category: Development Boards, Kits, Programmers>Evaluati on Boards - DC/DC & AC/DC (Off-Line) SMPS Package: Box Standard Package: 1 Regulator Topology: Buck Voltage - Output: 5V Voltage - Input: 44V ~ 57V Main Purpose: Special Purpose DC/DC, Power Over Ethernet Frequency - Switching: 350kHz Supplied Contents: Board(s) Utilized IC / Part: Si3402 Board Type: Fully Populated Outputs and Type: 1, Non-Isolated ECCN: 5A991B4A Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) HTSUS: 8473.30.1180 Mfr: Skyworks Solutions Inc. Other Names: 336-1827,SI3402EVB Product Status: Obsolete

Win Source Part Number: 1284324-SI3402-EVB
Category: Development Boards, Kits, Programmers>Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Package: Box
Standard Package: 1
Regulator Topology: Buck
Voltage - Output: 5V
Voltage - Input: 44V ~ 57V
Main Purpose: Special Purpose DC/DC, Power Over Ethernet
Frequency - Switching: 350kHz
Supplied Contents: Board(s)
Utilized IC / Part: Si3402
Board Type: Fully Populated
Outputs and Type: 1, Non-Isolated
ECCN: 5A991B4A
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8473.30.1180
Mfr: Skyworks Solutions Inc.
Other Names: 336-1827,SI3402EVB
Product Status: Obsolete

Buy Now Datasheet
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards - 336-1827-ND - DigiKey
Thief River Falls, MN, United States
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
336-1827-ND
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards 336-1827-ND
Si3402 - Special Purpose DC/DC, Power Over Ethernet 1, Non-Isolated Outputs Evaluation Board

Si3402 - Special Purpose DC/DC, Power Over Ethernet 1, Non-Isolated Outputs Evaluation Board

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Electronic Development Boards Electronic Development Boards
Product Number 1284324-SI3402-EVB 336-1827-ND
Product Name Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

RF, RFID, Wireless Evaluation Boards - 17-8-2118908-1-ND - DigiKey
Specs
Supported System Antenna
View Details
simpleRTK2B Fusion - AS-RTK2B-FUSIONF9R-L1L2-NH-01 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Embedded MCU, DSP Evaluation Boards - 448-CY8CKIT-003A-ND - DigiKey
Specs
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
2 suppliers
Development Tool Accessories - 1901441 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details