Skyworks Solutions, Inc. Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS SI3401ISO-EVB

Description
Win Source Part Number: 1284326-SI3401ISO-EV B Category: Development Boards, Kits, Programmers>Evaluati on Boards - DC/DC & AC/DC (Off-Line) SMPS Package: Box Standard Package: 1 Regulator Topology: Flyback Voltage - Output: 5V Voltage - Input: 44V ~ 57V Main Purpose: Special Purpose DC/DC, Power Over Ethernet Frequency - Switching: 350kHz Supplied Contents: Board(s) Utilized IC / Part: Si3401 Board Type: Fully Populated Outputs and Type: 1, Isolated ECCN: 5A991G Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) HTSUS: 8471.41.0150 Mfr: Skyworks Solutions Inc. Other Names: 336-1331,SI3401ISOEV B Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1284326-SI3401ISO-EV B Category: Development Boards, Kits, Programmers>Evaluati on Boards - DC/DC & AC/DC (Off-Line) SMPS Package: Box Standard Package: 1 Regulator Topology: Flyback Voltage - Output: 5V Voltage - Input: 44V ~ 57V Main Purpose: Special Purpose DC/DC, Power Over Ethernet Frequency - Switching: 350kHz Supplied Contents: Board(s) Utilized IC / Part: Si3401 Board Type: Fully Populated Outputs and Type: 1, Isolated ECCN: 5A991G Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) HTSUS: 8471.41.0150 Mfr: Skyworks Solutions Inc. Other Names: 336-1331,SI3401ISOEV B Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS - 1284326-SI3401ISO-EVB - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
1284326-SI3401ISO-EVB
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS 1284326-SI3401ISO-EVB
Win Source Part Number: 1284326-SI3401ISO-EV B Category: Development Boards, Kits, Programmers>Evaluati on Boards - DC/DC & AC/DC (Off-Line) SMPS Package: Box Standard Package: 1 Regulator Topology: Flyback Voltage - Output: 5V Voltage - Input: 44V ~ 57V Main Purpose: Special Purpose DC/DC, Power Over Ethernet Frequency - Switching: 350kHz Supplied Contents: Board(s) Utilized IC / Part: Si3401 Board Type: Fully Populated Outputs and Type: 1, Isolated ECCN: 5A991G Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) HTSUS: 8471.41.0150 Mfr: Skyworks Solutions Inc. Other Names: 336-1331,SI3401ISOEV B Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1284326-SI3401ISO-EVB
Category: Development Boards, Kits, Programmers>Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Package: Box
Standard Package: 1
Regulator Topology: Flyback
Voltage - Output: 5V
Voltage - Input: 44V ~ 57V
Main Purpose: Special Purpose DC/DC, Power Over Ethernet
Frequency - Switching: 350kHz
Supplied Contents: Board(s)
Utilized IC / Part: Si3401
Board Type: Fully Populated
Outputs and Type: 1, Isolated
ECCN: 5A991G
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8471.41.0150
Mfr: Skyworks Solutions Inc.
Other Names: 336-1331,SI3401ISOEVB
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electronic Development Boards
Product Number 1284326-SI3401ISO-EVB
Product Name Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

HMI Development Tools - 1743244 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
TB,LDPG-252-492+,GE0805C-10 50 - TB-798+ - Mini-Circuits
Specs
Category Developement Board
View Details
Expansion Boards, Daughter Cards - 448-CYALKIT-E03-ND - DigiKey
Specs
Supported System Bluetooth Low Energy (BLE)
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
4 suppliers