Skyworks Solutions, Inc. Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS SI3400ISO-EVB

Description
Win Source Part Number: 1284325-SI3400ISO-EV B Category: Development Boards, Kits, Programmers>Evaluati on Boards - DC/DC & AC/DC (Off-Line) SMPS Package: Box Standard Package: 1 Regulator Topology: Flyback Voltage - Output: 5V Voltage - Input: 44V ~ 57V Main Purpose: Special Purpose DC/DC, Power Over Ethernet Frequency - Switching: 350kHz Supplied Contents: Board(s) Utilized IC / Part: Si3400 Board Type: Fully Populated Outputs and Type: 1, Isolated ECCN: 5A991B2 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) HTSUS: 8473.30.1180 Mfr: Skyworks Solutions Inc. Other Names: 336-1353,SI3400ISO-E VB Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1284325-SI3400ISO-EV B Category: Development Boards, Kits, Programmers>Evaluati on Boards - DC/DC & AC/DC (Off-Line) SMPS Package: Box Standard Package: 1 Regulator Topology: Flyback Voltage - Output: 5V Voltage - Input: 44V ~ 57V Main Purpose: Special Purpose DC/DC, Power Over Ethernet Frequency - Switching: 350kHz Supplied Contents: Board(s) Utilized IC / Part: Si3400 Board Type: Fully Populated Outputs and Type: 1, Isolated ECCN: 5A991B2 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) HTSUS: 8473.30.1180 Mfr: Skyworks Solutions Inc. Other Names: 336-1353,SI3400ISO-E VB Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS - 1284325-SI3400ISO-EVB - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
1284325-SI3400ISO-EVB
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS 1284325-SI3400ISO-EVB
Win Source Part Number: 1284325-SI3400ISO-EV B Category: Development Boards, Kits, Programmers>Evaluati on Boards - DC/DC & AC/DC (Off-Line) SMPS Package: Box Standard Package: 1 Regulator Topology: Flyback Voltage - Output: 5V Voltage - Input: 44V ~ 57V Main Purpose: Special Purpose DC/DC, Power Over Ethernet Frequency - Switching: 350kHz Supplied Contents: Board(s) Utilized IC / Part: Si3400 Board Type: Fully Populated Outputs and Type: 1, Isolated ECCN: 5A991B2 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) HTSUS: 8473.30.1180 Mfr: Skyworks Solutions Inc. Other Names: 336-1353,SI3400ISO-E VB Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1284325-SI3400ISO-EVB
Category: Development Boards, Kits, Programmers>Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Package: Box
Standard Package: 1
Regulator Topology: Flyback
Voltage - Output: 5V
Voltage - Input: 44V ~ 57V
Main Purpose: Special Purpose DC/DC, Power Over Ethernet
Frequency - Switching: 350kHz
Supplied Contents: Board(s)
Utilized IC / Part: Si3400
Board Type: Fully Populated
Outputs and Type: 1, Isolated
ECCN: 5A991B2
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8473.30.1180
Mfr: Skyworks Solutions Inc.
Other Names: 336-1353,SI3400ISO-EVB
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electronic Development Boards
Product Number 1284325-SI3400ISO-EVB
Product Name Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

RF, RFID, Wireless Evaluation Boards - 17-8-2195852-1-ND - DigiKey
Specs
Supported System Antenna
View Details
AgOpenGPS All-in-One (AIO) Board - RTK Items Set (u-blox ZED-F9P) - AS-STARTKIT-AOGPS-AIOF9P-SMA-00 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking; GPS
View Details
Evaluation and Demonstration Boards and Kits - 448-CY8CKIT-006-ND - DigiKey
Specs
Category Developement Board
Supported System Microcontroller; LCD Display
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
2 suppliers
Analogue Development Tools - 1813534 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details