Skyworks Solutions, Inc. Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS SI3400-EVB

Description
Win Source Part Number: 1284316-SI3400-EVB Category: Development Boards, Kits, Programmers>Evaluati on Boards - DC/DC & AC/DC (Off-Line) SMPS Package: Bulk Standard Package: 1 Regulator Topology: Buck Voltage - Output: 5V Voltage - Input: 44V ~ 57V Main Purpose: Special Purpose DC/DC, Power Over Ethernet Frequency - Switching: 350kHz Supplied Contents: Board(s) Utilized IC / Part: Si3400 Board Type: Fully Populated Outputs and Type: 1, Non-Isolated ECCN: 5A991C10A Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) HTSUS: 8471.41.0150 Mfr: Skyworks Solutions Inc. Other Names: SI3400-EVB,336-1352 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1284316-SI3400-EVB Category: Development Boards, Kits, Programmers>Evaluati on Boards - DC/DC & AC/DC (Off-Line) SMPS Package: Bulk Standard Package: 1 Regulator Topology: Buck Voltage - Output: 5V Voltage - Input: 44V ~ 57V Main Purpose: Special Purpose DC/DC, Power Over Ethernet Frequency - Switching: 350kHz Supplied Contents: Board(s) Utilized IC / Part: Si3400 Board Type: Fully Populated Outputs and Type: 1, Non-Isolated ECCN: 5A991C10A Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) HTSUS: 8471.41.0150 Mfr: Skyworks Solutions Inc. Other Names: SI3400-EVB,336-1352 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS - 1284316-SI3400-EVB - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
1284316-SI3400-EVB
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS 1284316-SI3400-EVB
Win Source Part Number: 1284316-SI3400-EVB Category: Development Boards, Kits, Programmers>Evaluati on Boards - DC/DC & AC/DC (Off-Line) SMPS Package: Bulk Standard Package: 1 Regulator Topology: Buck Voltage - Output: 5V Voltage - Input: 44V ~ 57V Main Purpose: Special Purpose DC/DC, Power Over Ethernet Frequency - Switching: 350kHz Supplied Contents: Board(s) Utilized IC / Part: Si3400 Board Type: Fully Populated Outputs and Type: 1, Non-Isolated ECCN: 5A991C10A Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) HTSUS: 8471.41.0150 Mfr: Skyworks Solutions Inc. Other Names: SI3400-EVB,336-1352 Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1284316-SI3400-EVB
Category: Development Boards, Kits, Programmers>Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Package: Bulk
Standard Package: 1
Regulator Topology: Buck
Voltage - Output: 5V
Voltage - Input: 44V ~ 57V
Main Purpose: Special Purpose DC/DC, Power Over Ethernet
Frequency - Switching: 350kHz
Supplied Contents: Board(s)
Utilized IC / Part: Si3400
Board Type: Fully Populated
Outputs and Type: 1, Non-Isolated
ECCN: 5A991C10A
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8471.41.0150
Mfr: Skyworks Solutions Inc.
Other Names: SI3400-EVB,336-1352
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electronic Development Boards
Product Number 1284316-SI3400-EVB
Product Name Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

RF, RFID, Wireless Evaluation Boards - 17-8-2108891-1-ND - DigiKey
Specs
Supported System Antenna
View Details
simpleRTK 4 Heading - AS-RTK4-G5P3H-NH-00 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Embedded MCU, DSP Evaluation Boards - 448-CY3210-PSOCEVAL1-ND - DigiKey
Specs
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
4 suppliers
Sensor Development Tools - 1942957 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details