Win Source Part Number: 1284683-SI32261CQC20
Category: Development Boards, Kits, Programmers>Evaluati
Series: ProSLIC®
Type: Telecom
Package: Box
Standard Package: 1
Function: CODEC and SLIC
Supplied Contents: Board(s)
Utilized IC / Part: Si32261
ECCN: OBSOLETE
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
HTSUS: 0000.00.0000
Mfr: Skyworks Solutions Inc.
Product Status: Obsolete
| Win Source Electronics | |
|---|---|
| Product Category | Electronic Development Boards |
| Product Number | 1284683-SI32261CQC20SL0EVB |
| Product Name | Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits |
| Category | Developement Board |