Skyworks Solutions, Inc. Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits SI32261CFB20MV0EVB

Description
Win Source Part Number: 1284687-SI32261CFB20 MV0EVB Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Series: ProSLIC® Type: Telecom Package: Box Standard Package: 1 Function: CODEC and SLIC Supplied Contents: Board(s) Utilized IC / Part: Si32261 ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) HTSUS: 8543.70.9860 Mfr: Skyworks Solutions Inc. Base Product Number: SI32261 RoHS Status: Not applicable
Request a Quote Datasheet
Description
Win Source Part Number: 1284687-SI32261CFB20 MV0EVB Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Series: ProSLIC® Type: Telecom Package: Box Standard Package: 1 Function: CODEC and SLIC Supplied Contents: Board(s) Utilized IC / Part: Si32261 ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) HTSUS: 8543.70.9860 Mfr: Skyworks Solutions Inc. Base Product Number: SI32261 RoHS Status: Not applicable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits - 1284687-SI32261CFB20MV0EVB - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
1284687-SI32261CFB20MV0EVB
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits 1284687-SI32261CFB20MV0EVB
Win Source Part Number: 1284687-SI32261CFB20 MV0EVB Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Series: ProSLIC® Type: Telecom Package: Box Standard Package: 1 Function: CODEC and SLIC Supplied Contents: Board(s) Utilized IC / Part: Si32261 ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) HTSUS: 8543.70.9860 Mfr: Skyworks Solutions Inc. Base Product Number: SI32261 RoHS Status: Not applicable

Win Source Part Number: 1284687-SI32261CFB20MV0EVB
Category: Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Series: ProSLIC®
Type: Telecom
Package: Box
Standard Package: 1
Function: CODEC and SLIC
Supplied Contents: Board(s)
Utilized IC / Part: Si32261
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8543.70.9860
Mfr: Skyworks Solutions Inc.
Base Product Number: SI32261
RoHS Status: Not applicable

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electronic Development Boards
Product Number 1284687-SI32261CFB20MV0EVB
Product Name Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

simpleRTK3B Micro Unicore - AS-RTK3B-MICRO-UM - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Evaluation Boards - CY4609 - Infineon Technologies AG
Infineon Technologies AG
Specs
Category Developement Board
Supported System Adapters and chargers ; Home entertainment ; Mobile devices
Ports USB
View Details
4 suppliers