Win Source Part Number: 1284686-SI32261CFB20
Category: Development Boards, Kits, Programmers>Evaluati
Series: ProSLIC®
Type: Telecom
Package: Box
Standard Package: 1
Function: CODEC and SLIC
Supplied Contents: Board(s)
Utilized IC / Part: Si32261
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8543.70.9860
Mfr: Skyworks Solutions Inc.
Base Product Number: SI32261
RoHS Status: Not applicable
| Win Source Electronics | |
|---|---|
| Product Category | Electronic Development Boards |
| Product Number | 1284686-SI32261CFB20IN0EVB |
| Product Name | Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits |
| Category | Developement Board |