Skyworks Solutions, Inc. Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits SI32260CQC20SL0EVB

Description
Win Source Part Number: 1284691-SI32260CQC20 SL0EVB Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Series: ProSLIC® Type: Telecom Package: Box Standard Package: 1 Function: CODEC and SLIC Supplied Contents: Board(s) Utilized IC / Part: Si32260 ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) HTSUS: 8543.70.9860 Mfr: Skyworks Solutions Inc. Base Product Number: SI32260 RoHS Status: Not applicable
Request a Quote Datasheet
Description
Win Source Part Number: 1284691-SI32260CQC20 SL0EVB Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Series: ProSLIC® Type: Telecom Package: Box Standard Package: 1 Function: CODEC and SLIC Supplied Contents: Board(s) Utilized IC / Part: Si32260 ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) HTSUS: 8543.70.9860 Mfr: Skyworks Solutions Inc. Base Product Number: SI32260 RoHS Status: Not applicable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits - 1284691-SI32260CQC20SL0EVB - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
1284691-SI32260CQC20SL0EVB
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits 1284691-SI32260CQC20SL0EVB
Win Source Part Number: 1284691-SI32260CQC20 SL0EVB Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Series: ProSLIC® Type: Telecom Package: Box Standard Package: 1 Function: CODEC and SLIC Supplied Contents: Board(s) Utilized IC / Part: Si32260 ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) HTSUS: 8543.70.9860 Mfr: Skyworks Solutions Inc. Base Product Number: SI32260 RoHS Status: Not applicable

Win Source Part Number: 1284691-SI32260CQC20SL0EVB
Category: Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Series: ProSLIC®
Type: Telecom
Package: Box
Standard Package: 1
Function: CODEC and SLIC
Supplied Contents: Board(s)
Utilized IC / Part: Si32260
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8543.70.9860
Mfr: Skyworks Solutions Inc.
Base Product Number: SI32260
RoHS Status: Not applicable

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electronic Development Boards
Product Number 1284691-SI32260CQC20SL0EVB
Product Name Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Development Tool Accessories - 2305131 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
Evaluation and Demonstration Boards and Kits - 2952-MP.PD1.JSM.2.33-ND - DigiKey
Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
Supported System Special Purpose
View Details
2 suppliers
Evaluation Boards - CY8CKIT-041S-MAX - Infineon Technologies AG
Specs
Category Developement Board
View Details
4 suppliers