Skyworks Solutions, Inc. Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits SI32260CQC20MV0EVB

Description
Win Source Part Number: 1284690-SI32260CQC20 MV0EVB Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Series: ProSLIC® Type: Telecom Package: Box Standard Package: 1 Function: CODEC and SLIC Supplied Contents: Board(s) Utilized IC / Part: Si32260 ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) HTSUS: 8543.70.9860 Mfr: Skyworks Solutions Inc. Base Product Number: SI32260 RoHS Status: Not applicable
Request a Quote Datasheet
Description
Win Source Part Number: 1284690-SI32260CQC20 MV0EVB Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Series: ProSLIC® Type: Telecom Package: Box Standard Package: 1 Function: CODEC and SLIC Supplied Contents: Board(s) Utilized IC / Part: Si32260 ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) HTSUS: 8543.70.9860 Mfr: Skyworks Solutions Inc. Base Product Number: SI32260 RoHS Status: Not applicable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits - 1284690-SI32260CQC20MV0EVB - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
1284690-SI32260CQC20MV0EVB
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits 1284690-SI32260CQC20MV0EVB
Win Source Part Number: 1284690-SI32260CQC20 MV0EVB Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Series: ProSLIC® Type: Telecom Package: Box Standard Package: 1 Function: CODEC and SLIC Supplied Contents: Board(s) Utilized IC / Part: Si32260 ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) HTSUS: 8543.70.9860 Mfr: Skyworks Solutions Inc. Base Product Number: SI32260 RoHS Status: Not applicable

Win Source Part Number: 1284690-SI32260CQC20MV0EVB
Category: Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Series: ProSLIC®
Type: Telecom
Package: Box
Standard Package: 1
Function: CODEC and SLIC
Supplied Contents: Board(s)
Utilized IC / Part: Si32260
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8543.70.9860
Mfr: Skyworks Solutions Inc.
Base Product Number: SI32260
RoHS Status: Not applicable

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electronic Development Boards
Product Number 1284690-SI32260CQC20MV0EVB
Product Name Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Driver Circuit Board DCB.S3.330 - DCB.S3.330 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
View Details
2 suppliers
TB,ADC-20-4-75-2,CD636,H2,75 - TB-356 - Mini-Circuits
Specs
Category Developement Board
View Details
RF, RFID, Wireless Evaluation Boards - MDEV-900-PRO-ND - DigiKey
Specs
Supported System Transceiver
View Details
Communication & Wireless Development Tools - 2576808 - RS Components, Ltd.
Specs
Category Development Suite / Kit
Supported System RF; Wireless Systems; 2.4 GHz WiFi and Bluetooth
Ports Wireless
View Details