Win Source Part Number: 1284751-SI3050E1EG01
Category: Development Boards, Kits, Programmers>Evaluati
Type: Telecom
Package: Bulk
Standard Package: 1
Function: Data Acquisition Arrangement (DAA)
Supplied Contents: Board(s)
Utilized IC / Part: Si3050
Fake Threat In the Open Market: 57 pct.
HTSUS: 0000.00.0000
Mfr: Skyworks Solutions Inc.
Base Product Number: SI3050
RoHS Status: Not applicable
| Win Source Electronics | |
|---|---|
| Product Category | Electronic Development Boards |
| Product Number | 1284751-SI3050E1EG01SL0KIT |
| Product Name | Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits |
| Category | Developement Board |