Win Source Part Number: 1284724-SI3050DC1-EV
Category: Development Boards, Kits, Programmers>Evaluati
Type: Telecom
Package: Bulk
Standard Package: 1
Function: Data Acquisition Arrangement (DAA)
Supplied Contents: Board(s)
Utilized IC / Part: Si3050
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8473.30.1180
Mfr: Skyworks Solutions Inc.
Product Status: Obsolete
RoHS Status: RoHS non-compliant
| Win Source Electronics | |
|---|---|
| Product Category | Electronic Development Boards |
| Product Number | 1284724-SI3050DC1-EVB |
| Product Name | Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits |
| Category | Developement Board |