Skyworks Solutions, Inc. Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits SI3000PPT-EVB

Description
Win Source Part Number: 1284734-SI3000PPT-EV B Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Audio Package: Bulk Standard Package: 1 Function: CODEC Supplied Contents: Board(s), Cable(s) Utilized IC / Part: SI3000 ECCN: 5A991B Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) HTSUS: 8473.30.1180 Mfr: Skyworks Solutions Inc. Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1284734-SI3000PPT-EV B Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Audio Package: Bulk Standard Package: 1 Function: CODEC Supplied Contents: Board(s), Cable(s) Utilized IC / Part: SI3000 ECCN: 5A991B Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) HTSUS: 8473.30.1180 Mfr: Skyworks Solutions Inc. Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits - 1284734-SI3000PPT-EVB - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
1284734-SI3000PPT-EVB
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits 1284734-SI3000PPT-EVB
Win Source Part Number: 1284734-SI3000PPT-EV B Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Audio Package: Bulk Standard Package: 1 Function: CODEC Supplied Contents: Board(s), Cable(s) Utilized IC / Part: SI3000 ECCN: 5A991B Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) HTSUS: 8473.30.1180 Mfr: Skyworks Solutions Inc. Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1284734-SI3000PPT-EVB
Category: Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Type: Audio
Package: Bulk
Standard Package: 1
Function: CODEC
Supplied Contents: Board(s), Cable(s)
Utilized IC / Part: SI3000
ECCN: 5A991B
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8473.30.1180
Mfr: Skyworks Solutions Inc.
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electronic Development Boards
Product Number 1284734-SI3000PPT-EVB
Product Name Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products