Skyworks Solutions, Inc. Audio Amplifier Evaluation Boards SI270X-A-EVB

Description
SI270X-A - 2-Channel (Stereo) with Stereo Headphones Output Class D Audio Amplifier Evaluation Board
Request a Quote Datasheet
Description
SI270X-A - 2-Channel (Stereo) with Stereo Headphones Output Class D Audio Amplifier Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Amplifier Evaluation Boards - 336-1929-ND - DigiKey
Thief River Falls, MN, United States
Audio Amplifier Evaluation Boards
336-1929-ND
Audio Amplifier Evaluation Boards 336-1929-ND
SI270X-A - 2-Channel (Stereo) with Stereo Headphones Output Class D Audio Amplifier Evaluation Board

SI270X-A - 2-Channel (Stereo) with Stereo Headphones Output Class D Audio Amplifier Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Audio Amplifiers - 1284346-SI270X-A-EVB - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Audio Amplifiers
1284346-SI270X-A-EVB
Development Boards, Kits, Programmers - Evaluation Boards - Audio Amplifiers 1284346-SI270X-A-EVB
Win Source Part Number: 1284346-SI270X-A-EVB Category: Development Boards, Kits, Programmers>Evaluati on Boards - Audio Amplifiers Package: Box Standard Package: 1 Output Type: 2-Channel (Stereo) with Stereo Headphones Amplifier Type: Class D Supplied Contents: Board(s), Cable(s), Power Supply Utilized IC / Part: SI270X-A Max Output Power x Channels @ Load: 5W x 2 @ 3Ohm Board Type: Fully Populated Voltage - Supply: 9V ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) HTSUS: 8473.30.1180 Mfr: Skyworks Solutions Inc. Other Names: 336-1929 Product Status: Obsolete

Win Source Part Number: 1284346-SI270X-A-EVB
Category: Development Boards, Kits, Programmers>Evaluation Boards - Audio Amplifiers
Package: Box
Standard Package: 1
Output Type: 2-Channel (Stereo) with Stereo Headphones
Amplifier Type: Class D
Supplied Contents: Board(s), Cable(s), Power Supply
Utilized IC / Part: SI270X-A
Max Output Power x Channels @ Load: 5W x 2 @ 3Ohm
Board Type: Fully Populated
Voltage - Supply: 9V
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8473.30.1180
Mfr: Skyworks Solutions Inc.
Other Names: 336-1929
Product Status: Obsolete

Buy Now

Technical Specifications

  DigiKey Win Source Electronics
Product Category Electronic Development Boards Electronic Development Boards
Product Number 336-1929-ND 1284346-SI270X-A-EVB
Product Name Audio Amplifier Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - Audio Amplifiers
Manufacturer SKYWORKS SOLUTIONS INC.; Other
Unlock Full Specs
to access all available technical data

Similar Products

SFS01 Evaluation Kit - SFS01 EVAKIT - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Development Suite / Kit
View Details
Sensor Module, I2C, 5-95% Rh, Cast; Kit Application Type Te Connectivity - 51AC3093 - Newark, An Avnet Company
Specs
Category Developement Board
Supported System Humidity, Light, Motion (PIR), Temperature
Manufacturer TE Connectivity; Other
View Details
Evaluation Boards - BTS5200-ENA DAUGH BRD - Infineon Technologies AG
Specs
Category Developement Board
Supported System Automotive
View Details