Skyworks Solutions, Inc. Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits SI2493FT18-EVB

Description
Win Source Part Number: 1284708-SI2493FT18-E VB Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Series: ISOmodem® Type: Telecom Package: Bulk Standard Package: 1 Function: Data Acquisition Arrangement (DAA) Supplied Contents: Board(s) Utilized IC / Part: Si2493 ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) HTSUS: 8473.30.1180 Mfr: Skyworks Solutions Inc. Base Product Number: SI2493 Product Status: Not For New Designs RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1284708-SI2493FT18-E VB Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Series: ISOmodem® Type: Telecom Package: Bulk Standard Package: 1 Function: Data Acquisition Arrangement (DAA) Supplied Contents: Board(s) Utilized IC / Part: Si2493 ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) HTSUS: 8473.30.1180 Mfr: Skyworks Solutions Inc. Base Product Number: SI2493 Product Status: Not For New Designs RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits - 1284708-SI2493FT18-EVB - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
1284708-SI2493FT18-EVB
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits 1284708-SI2493FT18-EVB
Win Source Part Number: 1284708-SI2493FT18-E VB Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Series: ISOmodem® Type: Telecom Package: Bulk Standard Package: 1 Function: Data Acquisition Arrangement (DAA) Supplied Contents: Board(s) Utilized IC / Part: Si2493 ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) HTSUS: 8473.30.1180 Mfr: Skyworks Solutions Inc. Base Product Number: SI2493 Product Status: Not For New Designs RoHS Status: RoHS non-compliant

Win Source Part Number: 1284708-SI2493FT18-EVB
Category: Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Series: ISOmodem®
Type: Telecom
Package: Bulk
Standard Package: 1
Function: Data Acquisition Arrangement (DAA)
Supplied Contents: Board(s)
Utilized IC / Part: Si2493
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8473.30.1180
Mfr: Skyworks Solutions Inc.
Base Product Number: SI2493
Product Status: Not For New Designs
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - SI2493FT18-EVB - Acme Chip Technology Co., Limited
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
SI2493FT18-EVB
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits SI2493FT18-EVB
BOARD EVAL SI2493 + SI3018 24PIN

BOARD EVAL SI2493 + SI3018 24PIN

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Electronic Development Boards Electronic Development Boards
Product Number 1284708-SI2493FT18-EVB SI2493FT18-EVB
Product Name Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products