Win Source Part Number: 1284711-SI2439-A-FM1
Category: Development Boards, Kits, Programmers>Evaluati
Series: ISOmodem®
Type: Telecom
Package: Bulk
Standard Package: 1
Function: Modem
Supplied Contents: Board(s), Cable(s), Power Supply
Utilized IC / Part: Si2439
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8473.30.1180
Mfr: Skyworks Solutions Inc.
Other Names: 336-2145,SI2439AFM18
Base Product Number: SI2439
Si2439 Modem Telecom Evaluation Board
RF EVAL FOR SI2439
| Win Source Electronics | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 1284711-SI2439-A-FM18-EVB | 336-2145-ND | SI2439-A-FM18-EVB |
| Product Name | Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits | Evaluation and Demonstration Boards and Kits | Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits |
| Category | Developement Board | Developement Board | Developement Board |