Skyworks Solutions, Inc. Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits SI2434-D-FT18-EVB

Description
Win Source Part Number: 1284715-SI2434-D-FT1 8-EVB Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Series: ISOmodem® Type: Telecom Package: Bulk Standard Package: 1 Function: Data Acquisition Arrangement (DAA) Supplied Contents: Board(s) Utilized IC / Part: Si2434 ECCN: 5A002A1 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.31.0001 Mfr: Skyworks Solutions Inc. Base Product Number: SI2434 RoHS Status: Not applicable
Request a Quote Datasheet
Description
Win Source Part Number: 1284715-SI2434-D-FT1 8-EVB Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Series: ISOmodem® Type: Telecom Package: Bulk Standard Package: 1 Function: Data Acquisition Arrangement (DAA) Supplied Contents: Board(s) Utilized IC / Part: Si2434 ECCN: 5A002A1 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.31.0001 Mfr: Skyworks Solutions Inc. Base Product Number: SI2434 RoHS Status: Not applicable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits - 1284715-SI2434-D-FT18-EVB - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
1284715-SI2434-D-FT18-EVB
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits 1284715-SI2434-D-FT18-EVB
Win Source Part Number: 1284715-SI2434-D-FT1 8-EVB Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Series: ISOmodem® Type: Telecom Package: Bulk Standard Package: 1 Function: Data Acquisition Arrangement (DAA) Supplied Contents: Board(s) Utilized IC / Part: Si2434 ECCN: 5A002A1 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.31.0001 Mfr: Skyworks Solutions Inc. Base Product Number: SI2434 RoHS Status: Not applicable

Win Source Part Number: 1284715-SI2434-D-FT18-EVB
Category: Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Series: ISOmodem®
Type: Telecom
Package: Bulk
Standard Package: 1
Function: Data Acquisition Arrangement (DAA)
Supplied Contents: Board(s)
Utilized IC / Part: Si2434
ECCN: 5A002A1
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.31.0001
Mfr: Skyworks Solutions Inc.
Base Product Number: SI2434
RoHS Status: Not applicable

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electronic Development Boards
Product Number 1284715-SI2434-D-FT18-EVB
Product Name Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Microcontroller Development Tools - 1769119 - RS Components, Ltd.
Specs
Category Development Suite / Kit
Supported System Mcu
View Details
Evaluation Boards - ACIC BOARD - Infineon Technologies AG
Infineon Technologies AG
Specs
Category Developement Board
Supported System Automotive
Host Interface LIN ; USB
View Details
TB,XBF-163+, DG1847,50 OHM - TB-968-163+ - Mini-Circuits
Specs
Category Developement Board
View Details