Skyworks Solutions, Inc. Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits SI2434-D-FS18-EVB

Description
Win Source Part Number: 1284714-SI2434-D-FS1 8-EVB Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Series: ISOmodem® Type: Telecom Package: Bulk Standard Package: 1 Function: Data Acquisition Arrangement (DAA) Supplied Contents: Board(s) Utilized IC / Part: Si2434 ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) HTSUS: 8473.30.1180 Mfr: Skyworks Solutions Inc. Base Product Number: SI2434 RoHS Status: Not applicable
Request a Quote Datasheet
Description
Win Source Part Number: 1284714-SI2434-D-FS1 8-EVB Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Series: ISOmodem® Type: Telecom Package: Bulk Standard Package: 1 Function: Data Acquisition Arrangement (DAA) Supplied Contents: Board(s) Utilized IC / Part: Si2434 ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) HTSUS: 8473.30.1180 Mfr: Skyworks Solutions Inc. Base Product Number: SI2434 RoHS Status: Not applicable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits - 1284714-SI2434-D-FS18-EVB - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
1284714-SI2434-D-FS18-EVB
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits 1284714-SI2434-D-FS18-EVB
Win Source Part Number: 1284714-SI2434-D-FS1 8-EVB Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Series: ISOmodem® Type: Telecom Package: Bulk Standard Package: 1 Function: Data Acquisition Arrangement (DAA) Supplied Contents: Board(s) Utilized IC / Part: Si2434 ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) HTSUS: 8473.30.1180 Mfr: Skyworks Solutions Inc. Base Product Number: SI2434 RoHS Status: Not applicable

Win Source Part Number: 1284714-SI2434-D-FS18-EVB
Category: Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Series: ISOmodem®
Type: Telecom
Package: Bulk
Standard Package: 1
Function: Data Acquisition Arrangement (DAA)
Supplied Contents: Board(s)
Utilized IC / Part: Si2434
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8473.30.1180
Mfr: Skyworks Solutions Inc.
Base Product Number: SI2434
RoHS Status: Not applicable

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electronic Development Boards
Product Number 1284714-SI2434-D-FS18-EVB
Product Name Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Signal Conversion Development Tools - 2369288 - RS Components, Ltd.
Specs
Category Development Suite / Kit
Features Analog-to-Digital Converter
View Details
HYT Evaluation board with heating control - compatible with HYT223, HYT271, HYT939P, MiO &DP probes - Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
View Details
Evaluation Boards - BTS7030-2EPA DAUGH BRD - Infineon Technologies AG
Specs
Category Developement Board
Supported System Automotive
View Details