Skyworks Solutions, Inc. Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits SI2401FS10-EVB

Description
Win Source Part Number: 1284709-SI2401FS10-E VB Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Series: ISOmodem® Type: Telecom Package: Bulk Standard Package: 1 Function: Modem Supplied Contents: Board(s), Power Supply Primary Attributes: Dual RJ-11 Connection to Phone Line, Audio Connector Embedded: No Utilized IC / Part: SI2401 Secondary Attributes: RS-232, TTL Serial and USB Interfaces ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) HTSUS: 8473.30.1180 Mfr: Skyworks Solutions Inc. Other Names: 336-1167 Base Product Number: SI2401 RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1284709-SI2401FS10-E VB Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Series: ISOmodem® Type: Telecom Package: Bulk Standard Package: 1 Function: Modem Supplied Contents: Board(s), Power Supply Primary Attributes: Dual RJ-11 Connection to Phone Line, Audio Connector Embedded: No Utilized IC / Part: SI2401 Secondary Attributes: RS-232, TTL Serial and USB Interfaces ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) HTSUS: 8473.30.1180 Mfr: Skyworks Solutions Inc. Other Names: 336-1167 Base Product Number: SI2401 RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits - 1284709-SI2401FS10-EVB - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
1284709-SI2401FS10-EVB
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits 1284709-SI2401FS10-EVB
Win Source Part Number: 1284709-SI2401FS10-E VB Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Series: ISOmodem® Type: Telecom Package: Bulk Standard Package: 1 Function: Modem Supplied Contents: Board(s), Power Supply Primary Attributes: Dual RJ-11 Connection to Phone Line, Audio Connector Embedded: No Utilized IC / Part: SI2401 Secondary Attributes: RS-232, TTL Serial and USB Interfaces ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) HTSUS: 8473.30.1180 Mfr: Skyworks Solutions Inc. Other Names: 336-1167 Base Product Number: SI2401 RoHS Status: RoHS non-compliant

Win Source Part Number: 1284709-SI2401FS10-EVB
Category: Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Series: ISOmodem®
Type: Telecom
Package: Bulk
Standard Package: 1
Function: Modem
Supplied Contents: Board(s), Power Supply
Primary Attributes: Dual RJ-11 Connection to Phone Line, Audio Connector
Embedded: No
Utilized IC / Part: SI2401
Secondary Attributes: RS-232, TTL Serial and USB Interfaces
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8473.30.1180
Mfr: Skyworks Solutions Inc.
Other Names: 336-1167
Base Product Number: SI2401
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - SI2401FS10-EVB - Acme Chip Technology Co., Limited
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
SI2401FS10-EVB
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits SI2401FS10-EVB
BOARD EVAL SI2401 UART INTERFACE

BOARD EVAL SI2401 UART INTERFACE

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Electronic Development Boards Electronic Development Boards
Product Number 1284709-SI2401FS10-EVB SI2401FS10-EVB
Product Name Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

RF, RFID, Wireless Evaluation Boards - MDEV-GPS-FM-ND - DigiKey
Specs
Supported System GPS; Navigation
View Details
2 suppliers
simpleRTK2B M.2 - AS-RTK2B-M2-L1L2 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
EVAL BOARD FOR BFHKI-2492+ - TB-BFHKI-2492C+ - Mini-Circuits
Specs
Category Developement Board
View Details