Skyworks Solutions, Inc. Integrated Circuits (ICs) - Linear - Video Processing SI2185-A10-GMR

Description
Win Source Part Number: 1260271-SI2185-A10-G MR Category: Integrated Circuits (ICs)>Linear - Video Processing Package: Tape & Reel (TR) Applications: Professional Video Standard Package: 2,500 Mounting: SMD (SMT) Standards: NTSC, PAL, SECAM Voltage - Supply: 1.8V, 3.3V Package / Case: 48-VFQFN Exposed Pad Supplier Device Package: 48-QFN (7x7) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Product Status: Obsolete Control Interface: Serial
Request a Quote Datasheet
Description
Win Source Part Number: 1260271-SI2185-A10-G MR Category: Integrated Circuits (ICs)>Linear - Video Processing Package: Tape & Reel (TR) Applications: Professional Video Standard Package: 2,500 Mounting: SMD (SMT) Standards: NTSC, PAL, SECAM Voltage - Supply: 1.8V, 3.3V Package / Case: 48-VFQFN Exposed Pad Supplier Device Package: 48-QFN (7x7) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Product Status: Obsolete Control Interface: Serial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Linear - Video Processing - 1260271-SI2185-A10-GMR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Video Processing
1260271-SI2185-A10-GMR
Integrated Circuits (ICs) - Linear - Video Processing 1260271-SI2185-A10-GMR
Win Source Part Number: 1260271-SI2185-A10-G MR Category: Integrated Circuits (ICs)>Linear - Video Processing Package: Tape & Reel (TR) Applications: Professional Video Standard Package: 2,500 Mounting: SMD (SMT) Standards: NTSC, PAL, SECAM Voltage - Supply: 1.8V, 3.3V Package / Case: 48-VFQFN Exposed Pad Supplier Device Package: 48-QFN (7x7) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Product Status: Obsolete Control Interface: Serial

Win Source Part Number: 1260271-SI2185-A10-GMR
Category: Integrated Circuits (ICs)>Linear - Video Processing
Package: Tape & Reel (TR)
Applications: Professional Video
Standard Package: 2,500
Mounting: SMD (SMT)
Standards: NTSC, PAL, SECAM
Voltage - Supply: 1.8V, 3.3V
Package / Case: 48-VFQFN Exposed Pad
Supplier Device Package: 48-QFN (7x7)
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Product Status: Obsolete
Control Interface: Serial

Buy Now Datasheet
QFN Video Processing Ic - 684-SI2185-A10-GMR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
QFN Video Processing Ic
684-SI2185-A10-GMR
QFN Video Processing Ic 684-SI2185-A10-GMR
IC VIDEO TUNER 48QFN / Video IC Serial NTSC, PAL, SECAM 48-QFN (7x7) Package Product overview: SI2185-A10-GMR from Skyworks Solutions, Inc. is a Video Processing Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include Video Processing Ic, Video Processing ICs, electronic component, datasheet, replacement part, QFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 684-SI2185-A10-GMR can be used for catalog matching and distributor lookup.

IC VIDEO TUNER 48QFN / Video IC Serial NTSC, PAL, SECAM 48-QFN (7x7) Package Product overview: SI2185-A10-GMR from Skyworks Solutions, Inc. is a Video Processing Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include Video Processing Ic, Video Processing ICs, electronic component, datasheet, replacement part, QFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 684-SI2185-A10-GMR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Video Processing - SI2185-A10-GMR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Video Processing
SI2185-A10-GMR
Video Processing SI2185-A10-GMR
Video IC Serial NTSC, PAL, SECAM 48-QFN (7x7) Package

Video IC Serial NTSC, PAL, SECAM 48-QFN (7x7) Package

Buy Now Datasheet
Linear - Video Processing - SI2185-A10-GMR - Lingto Electronic Limited
Shenzhen, China
Linear - Video Processing
SI2185-A10-GMR
Linear - Video Processing SI2185-A10-GMR
IC VIDEO TUNER 48QFN

IC VIDEO TUNER 48QFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Video Processor ICs Video Processor ICs Video Processor ICs Video Processor ICs
Product Number 1260271-SI2185-A10-GMR 684-SI2185-A10-GMR SI2185-A10-GMR SI2185-A10-GMR
Product Name Integrated Circuits (ICs) - Linear - Video Processing QFN Video Processing Ic Video Processing Linear - Video Processing
Mounting Surface Mount (SMT) Surface Mount (SMT) Surface Mount (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Graphics Controllers - 2067880 - RS Components, Ltd.
Specs
Package/Case Vqfn
View Details
FTTH xPON Differential Video Receiver - QPL7434 - Qorvo
Specs
Package/Case QFN-20
Supply Voltage 5 volts
Supply Current 270 milliamps
View Details