Skyworks Solutions, Inc. RF/IF and RFID - RF Demodulators SI2182-B60-GM

Description
Win Source Part Number: 1236156-SI2182-B60-G M Category: RF/IF and RFID>RF Demodulators Package: Tray Standard Package: 260 Mounting: SMD (SMT) Function: Demodulator LO Frequency: 16MHz ~ 30MHz Voltage - Supply: 1.14V ~ 1.3V Package / Case: 48-VFQFN Exposed Pad Supplier Device Package: 48-QFN (7x7) ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Other Names: 336-4361,SI2182-B60- GM,-SI2182-B60-GM Base Product Number: SI2182
Request a Quote Datasheet
Description
Win Source Part Number: 1236156-SI2182-B60-G M Category: RF/IF and RFID>RF Demodulators Package: Tray Standard Package: 260 Mounting: SMD (SMT) Function: Demodulator LO Frequency: 16MHz ~ 30MHz Voltage - Supply: 1.14V ~ 1.3V Package / Case: 48-VFQFN Exposed Pad Supplier Device Package: 48-QFN (7x7) ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Other Names: 336-4361,SI2182-B60- GM,-SI2182-B60-GM Base Product Number: SI2182
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RF Demodulators - 1236156-SI2182-B60-GM - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Demodulators
1236156-SI2182-B60-GM
RF/IF and RFID - RF Demodulators 1236156-SI2182-B60-GM
Win Source Part Number: 1236156-SI2182-B60-G M Category: RF/IF and RFID>RF Demodulators Package: Tray Standard Package: 260 Mounting: SMD (SMT) Function: Demodulator LO Frequency: 16MHz ~ 30MHz Voltage - Supply: 1.14V ~ 1.3V Package / Case: 48-VFQFN Exposed Pad Supplier Device Package: 48-QFN (7x7) ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Other Names: 336-4361,SI2182-B60- GM,-SI2182-B60-GM Base Product Number: SI2182

Win Source Part Number: 1236156-SI2182-B60-GM
Category: RF/IF and RFID>RF Demodulators
Package: Tray
Standard Package: 260
Mounting: SMD (SMT)
Function: Demodulator
LO Frequency: 16MHz ~ 30MHz
Voltage - Supply: 1.14V ~ 1.3V
Package / Case: 48-VFQFN Exposed Pad
Supplier Device Package: 48-QFN (7x7)
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Other Names: 336-4361,SI2182-B60-GM,-SI2182-B60-GM
Base Product Number: SI2182

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1236156-SI2182-B60-GM
Product Name RF/IF and RFID - RF Demodulators
Unlock Full Specs
to access all available technical data

Similar Products

AS3953 NFC Interface Tag.  NFC to SPI interface chip - AS3953 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 1 bits
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC256-MV410 - LEGIC Identsystems
Specs
Memory 1792 bits
Reading Speed 26.48 kbps
Detection Range 70.00 cm (27.56 inch)
View Details