Skyworks Solutions, Inc. RF/IF and RFID - RF Demodulators SI2181-B60-GMR

Description
Win Source Part Number: 1236159-SI2181-B60-G MR Category: RF/IF and RFID>RF Demodulators Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Function: Demodulator LO Frequency: 16MHz ~ 30MHz Voltage - Supply: 1.14V ~ 1.3V Package / Case: 48-QFN Supplier Device Package: 48-QFN (7x7) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Base Product Number: SI2181
Request a Quote
Description
Win Source Part Number: 1236159-SI2181-B60-G MR Category: RF/IF and RFID>RF Demodulators Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Function: Demodulator LO Frequency: 16MHz ~ 30MHz Voltage - Supply: 1.14V ~ 1.3V Package / Case: 48-QFN Supplier Device Package: 48-QFN (7x7) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Base Product Number: SI2181
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Si2181-B60-GMR is a versatile RF demodulator designed for various digital broadcasting standards, including ISDB-T, DVB-T/C/S/S2, and S2X. It integrates multiple demodulation capabilities into a single CMOS die, which simplifies front-end design while reducing costs and power consumption. The device supports standard and low-IF inputs and is compliant with Brazilian SBTVD-T specifications. Key features include fast channel scanning, short lock times, and support for auxiliary channel decoding. The Si2181 also offers a programmable transport stream output interface compatible with MPEG decoders and conditional access modules. It operates with low power consumption, requiring dual supply voltages of 1.2V and 3.3V, and comes in a compact 48-QFN package. This product is suitable for applications in integrated digital TVs, advanced multimedia set-top boxes, and PC-TV accessories.

Datasheet Summary
Powered by GS/AI

The Si2181-B60-GMR is a versatile RF demodulator designed for various digital broadcasting standards, including ISDB-T, DVB-T/C/S/S2, and S2X. It integrates multiple demodulation capabilities into a single CMOS die, which simplifies front-end design while reducing costs and power consumption. The device supports standard and low-IF inputs and is compliant with Brazilian SBTVD-T specifications. Key features include fast channel scanning, short lock times, and support for auxiliary channel decoding. The Si2181 also offers a programmable transport stream output interface compatible with MPEG decoders and conditional access modules. It operates with low power consumption, requiring dual supply voltages of 1.2V and 3.3V, and comes in a compact 48-QFN package. This product is suitable for applications in integrated digital TVs, advanced multimedia set-top boxes, and PC-TV accessories.

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RF Demodulators - 1236159-SI2181-B60-GMR - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Demodulators
1236159-SI2181-B60-GMR
RF/IF and RFID - RF Demodulators 1236159-SI2181-B60-GMR
Win Source Part Number: 1236159-SI2181-B60-G MR Category: RF/IF and RFID>RF Demodulators Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Function: Demodulator LO Frequency: 16MHz ~ 30MHz Voltage - Supply: 1.14V ~ 1.3V Package / Case: 48-QFN Supplier Device Package: 48-QFN (7x7) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Base Product Number: SI2181

Win Source Part Number: 1236159-SI2181-B60-GMR
Category: RF/IF and RFID>RF Demodulators
Package: Tape & Reel (TR)
Standard Package: 2,500
Mounting: SMD (SMT)
Function: Demodulator
LO Frequency: 16MHz ~ 30MHz
Voltage - Supply: 1.14V ~ 1.3V
Package / Case: 48-QFN
Supplier Device Package: 48-QFN (7x7)
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Base Product Number: SI2181

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1236159-SI2181-B60-GMR
Product Name RF/IF and RFID - RF Demodulators
Unlock Full Specs
to access all available technical data

Similar Products

4308RV Series High Temperature RFID Transponder Coils - 4308RV-685 4308RV-685XJLD , 4308RV-685XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF/IF and RFID - 123318-AS3910-BQFT-100 - Win Source Electronics
Specs
Frequency 1.36E7 Hz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - CTC4096-MM410 - LEGIC Identsystems
Specs
Memory 8016 to 23872 bits
Reading Speed 424 kbps
Detection Range 10.00 to 70.00 cm (3.94 to 27.56 inch)
View Details