Win Source Part Number: 1178396-SI2178-B40-G
Category: Integrated Circuits (ICs)>Linear - Video Processing
Package: Tape & Reel (TR)
Applications: Professional Video
Standard Package: 2,500
Mounting: SMD (SMT)
Function: Demodulator, Tuner
Standards: NTSC, PAL, SECAM
Voltage - Supply: 1.8V ~ 3.3V
Package / Case: 28-VFQFN Exposed Pad
Supplier Device Package: 28-QFN (4x4)
ECCN: OBSOLETE
Fake Threat In the Open Market: 57 pct.
Mfr: Skyworks Solutions Inc.
Other Names: 336-SI2178-B40-GMRTR
Product Status: Obsolete
Control Interface: GPIO
Video Demodulator, Tuner IC GPIO NTSC, PAL, SECAM 28-QFN (4x4) Package
IC RF VIDEO TUNER QFN
| Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Video Processor ICs | Video Processor ICs | Video Processor ICs |
| Product Number | 1178396-SI2178-B40-GMR | SI2178-B40-GMR | SI2178-B40-GMR |
| Product Name | Integrated Circuits (ICs) - Linear - Video Processing | Video Processing | Linear - Video Processing |
| Mounting | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) |