Skyworks Solutions, Inc. Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards SI2144-A-EVB

Description
Win Source Part Number: 1283361-SI2144-A-EVB Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards Type: Tuner Package: Box For Use With/Related Products: Si2144 Standard Package: 1 Frequency: 42MHz ~ 870MHz Supplied Contents: Board(s) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) HTSUS: 8517.62.0090 Mfr: Skyworks Solutions Inc. Base Product Number: SI2144 Product Status: Not For New Designs RoHS Status: Not applicable
Request a Quote Datasheet
Description
Win Source Part Number: 1283361-SI2144-A-EVB Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards Type: Tuner Package: Box For Use With/Related Products: Si2144 Standard Package: 1 Frequency: 42MHz ~ 870MHz Supplied Contents: Board(s) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) HTSUS: 8517.62.0090 Mfr: Skyworks Solutions Inc. Base Product Number: SI2144 Product Status: Not For New Designs RoHS Status: Not applicable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards - 1283361-SI2144-A-EVB - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards
1283361-SI2144-A-EVB
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards 1283361-SI2144-A-EVB
Win Source Part Number: 1283361-SI2144-A-EVB Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards Type: Tuner Package: Box For Use With/Related Products: Si2144 Standard Package: 1 Frequency: 42MHz ~ 870MHz Supplied Contents: Board(s) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) HTSUS: 8517.62.0090 Mfr: Skyworks Solutions Inc. Base Product Number: SI2144 Product Status: Not For New Designs RoHS Status: Not applicable

Win Source Part Number: 1283361-SI2144-A-EVB
Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards
Type: Tuner
Package: Box
For Use With/Related Products: Si2144
Standard Package: 1
Frequency: 42MHz ~ 870MHz
Supplied Contents: Board(s)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8517.62.0090
Mfr: Skyworks Solutions Inc.
Base Product Number: SI2144
Product Status: Not For New Designs
RoHS Status: Not applicable

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards - SI2144-A-EVB - Acme Chip Technology Co., Limited
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards
SI2144-A-EVB
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards SI2144-A-EVB
EVAL KIT WW STB TUNER

EVAL KIT WW STB TUNER

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Electronic Development Boards Electronic Development Boards
Product Number 1283361-SI2144-A-EVB SI2144-A-EVB
Product Name Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Sensor Development Tools - 1793724 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
LED Driver Evaluation Boards - BCR450BOARD-ND - DigiKey
Specs
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
EVAL BOARD FOR BFCQ-3402+ - TB-BFCQ-3402C+ - Mini-Circuits
Specs
Category Developement Board
View Details