IC VIDEO TUNER 24QFN Product overview: SI2141-A10-GMR from Skyworks Solutions, Inc. is a Video Processing Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Video Processing Ic, Video Processing ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 684-SI2141-A10-GMR can be used for catalog matching and distributor lookup.
Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 894383-SI2141-A10-GM
Features: Video Tuner IC GPIO - 24-QFN (3x3) Package
Package: Reel - TR
Package: 24-VFQFN Exposed Pad
Mounting: Surface Mount
Family Name: SI2141
Categories: Integrated Circuits (ICs)
Case / Package: 24-QFN (3x3)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 25 Weeks
HTSUS: 8542.39.0001
Other Part Number: 336-5184-6, SI2141-A10-GMR-ND, 336-5184-1, 336-5184-2
Video Tuner IC GPIO 24-QFN (3x3) Package
Video Tuner IC GPIO 24-QFN (3x3) Package
Video Tuner IC GPIO 24-QFN (3x3) Package
IC VIDEO TUNER 24QFN
Video Tuner IC GPIO 24-QFN (3x3) Package
IC VIDEO TUNER 24QFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs |
| Product Number | 684-SI2141-A10-GMR | 894383-SI2141-A10-GMR | 336-5184-1-ND | SI2141-A10-GMR | SI2141-A10-GMR | SI2141-A10-GMR |
| Product Name | Video Processing Ic | Linear - Linear - Video Processing - SI2141-A10-GMR | Integrated Circuits (ICs) - Linear - Video Processing | Video Processing | Linear - Video Processing | |
| Operating Frequency | 42 MHz |