Skyworks Solutions, Inc. Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards SI2124-A-EVB

Description
Win Source Part Number: 1283387-SI2124-A-EVB Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards Type: Receiver Package: Box For Use With/Related Products: Si2124 Standard Package: 1 Frequency: 42MHz ~ 870MHz Supplied Contents: Board(s) Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) HTSUS: 0000.00.0000 Mfr: Skyworks Solutions Inc. Base Product Number: SI2124 RoHS Status: Not applicable
Request a Quote Datasheet
Description
Win Source Part Number: 1283387-SI2124-A-EVB Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards Type: Receiver Package: Box For Use With/Related Products: Si2124 Standard Package: 1 Frequency: 42MHz ~ 870MHz Supplied Contents: Board(s) Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) HTSUS: 0000.00.0000 Mfr: Skyworks Solutions Inc. Base Product Number: SI2124 RoHS Status: Not applicable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards - 1283387-SI2124-A-EVB - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards
1283387-SI2124-A-EVB
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards 1283387-SI2124-A-EVB
Win Source Part Number: 1283387-SI2124-A-EVB Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards Type: Receiver Package: Box For Use With/Related Products: Si2124 Standard Package: 1 Frequency: 42MHz ~ 870MHz Supplied Contents: Board(s) Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) HTSUS: 0000.00.0000 Mfr: Skyworks Solutions Inc. Base Product Number: SI2124 RoHS Status: Not applicable

Win Source Part Number: 1283387-SI2124-A-EVB
Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards
Type: Receiver
Package: Box
For Use With/Related Products: Si2124
Standard Package: 1
Frequency: 42MHz ~ 870MHz
Supplied Contents: Board(s)
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
HTSUS: 0000.00.0000
Mfr: Skyworks Solutions Inc.
Base Product Number: SI2124
RoHS Status: Not applicable

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards - SI2124-A-EVB - Acme Chip Technology Co., Limited
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards
SI2124-A-EVB
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards SI2124-A-EVB
EVAL KIT DGTL STB TUNER

EVAL KIT DGTL STB TUNER

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Electronic Development Boards Electronic Development Boards
Product Number 1283387-SI2124-A-EVB SI2124-A-EVB
Product Name Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Sensor Development Tools - 2576757 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
TB,ERA-3,VV105,50 OHM / RoHS - TB-431-3+ - Mini-Circuits
Specs
Category Developement Board
View Details
PointPerfect - RTK Starter Kit - pointperfect-starter-kit - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details