Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 1095162-SE5501L-R
Packaging: Reel - TR
Frequency: 2.4GHz to 2.5GHz, 5.15GHz to 5.85GHz
RF Type: 802.11a/b/g/n
Categories: RF/IF and RFID
Status: Active
Case / Package: 30-QFN (5x3)
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs
| Win Source Electronics | |
|---|---|
| Product Category | RFID Chips |
| Product Number | 1095162-SE5501L-R |
| Product Name | RF Front End (LNA + PA) - SE5501L-R |
| Frequency | 2.40E9 to 5.85E9 Hz |