Win Source Part Number: 1092236-SE5008L-EK1
Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards
Type: Front End
Package: Box
For Use With/Related Products: SE5008L
Standard Package: 1
Frequency: 5GHz
Supplied Contents: Board(s)
Alternative Parts (Cross-Reference): TWR-WIFI-AR4100; WL1837MODCOM8I; MAF94468; MAF95032; EVAL-ADG919EBZ; ADL5321-EVALZ;
ECCN: 5A991G
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8473.30.1180
Mfr: Skyworks Solutions Inc.
Other Names: 863-1421,SE5008LEK1
Base Product Number: SE5008
EVAL KIT FOR SE5008L
| Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards |
| Product Number | 1092236-SE5008L-EK1 | SE5008L-EK1 |
| Product Name | Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards | Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards |
| Category | Developement Board | Developement Board |