Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 028225-SE4150L-R
Packaging: Reel - TR
Applications: GPS Receiver
Frequency: 1575.42MHz
Data Interface: PCB, Surface Mount
Modulation or Protocol: GPS
Current - Receiving: 15mA
Antenna Connector: PCB, Surface Mount
Categories: RF/IF and RFID
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 24-QFN (4x4)
Supply Voltage - Operating: 2.7 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
RF RECEIVER GPS 1575.42MHZ 24QFN Product overview: SE4150L-R from Skyworks Solutions, Inc. is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1575.42MHZ. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 1575.42MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-SE4150L-R can be used for catalog matching and distributor lookup.
SiGe RF Receiver GPS 1575.42MHz PCB, Surface Mount 24-QFN (4x4)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | RF Receivers | RF Receivers | RF Receivers |
| Product Number | 028225-SE4150L-R | 870-SE4150L-R | SE4150L-R |
| Product Name | RF Receivers - SE4150L-R | 1575.42MHZ Rf Receiver | RF Receivers |
| Package Type | 24-QFN (4x4) | Tape & Reel (TR) | Surface Mount; 24-VFQFN Exposed Pad |
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) |
| Operating Frequency | 1575 MHz | 1575 MHz | |
| Supply Voltage | 2.7 to 3.6 volts | 2.7 to 3.6 volts | |
| Applications | GPS Receiver |