RF RX GALILEO 1575.42MHZ 46WLCSP Product overview: SE4120S-R from Skyworks Solutions, Inc. is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1575.42MHZ. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 1575.42MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-SE4120S-R can be used for catalog matching and distributor lookup.
Win Source Part Number: 1235922-SE4120S-R
Category: RF/IF and RFID>RF Receivers
Series: SiGe
Package: Tape & Reel
Applications: GPS Receiver
Standard Package: 3,000
Mounting: SMD (SMT)
Frequency: 1575.42MHz
Data Interface: PCB, Surface Mount
Modulation or Protocol: Galileo, GPS
Current - Receiving: 10mA
Antenna Connector: PCB, Surface Mount
Voltage - Supply: 2.7V ~ 3.6V
Package / Case: 46-XFBGA, WLCSP
Supplier Device Package: 46-WLCSP (2.20x2.18)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: 7A994
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Other Names: 863-1353-2,863-1353-
Product Status: Obsolete
SiGe RF Receiver Galileo, GPS 1575.42MHz PCB, Surface Mount 46-WLCSP (2.20x2.18)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | RF Receivers | RF Receivers | RF Receivers |
| Product Number | 870-SE4120S-R | 1235922-SE4120S-R | SE4120S-R |
| Product Name | 1575.42MHZ Rf Receiver | RF/IF and RFID - RF Receivers | RF Receivers |
| Applications | GPS Receiver | ||
| Package Type | Tape & Reel (TR) | Surface Mount; SMD (SMT) | Surface Mount; 46-XFBGA, WLCSP |
| Communication Interface | PCB, Surface Mount | ||
| RF Modulation | Galileo, GPS | ||
| Features | RoHS | RoHS |