Skyworks Solutions, Inc. RF Misc ICs and Modules - SE2600S-R SE2600S-R

Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 028221-SE2600S-R Packaging: Reel - TR Frequency: 2.4GHz to 2.5GHz RF Type: 802.11b/g/n Categories: RF/IF and RFID Status: Active Case / Package: 11-WLCSP (1.07x1.05) Purpose: LNA, Switch Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 028221-SE2600S-R Packaging: Reel - TR Frequency: 2.4GHz to 2.5GHz RF Type: 802.11b/g/n Categories: RF/IF and RFID Status: Active Case / Package: 11-WLCSP (1.07x1.05) Purpose: LNA, Switch Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Misc ICs and Modules - SE2600S-R - 028221-SE2600S-R - Win Source Electronics
Laguna Hills, CA, United States
RF Misc ICs and Modules - SE2600S-R
028221-SE2600S-R
RF Misc ICs and Modules - SE2600S-R 028221-SE2600S-R
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 028221-SE2600S-R Packaging: Reel - TR Frequency: 2.4GHz to 2.5GHz RF Type: 802.11b/g/n Categories: RF/IF and RFID Status: Active Case / Package: 11-WLCSP (1.07x1.05) Purpose: LNA, Switch Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 028221-SE2600S-R
Packaging: Reel - TR
Frequency: 2.4GHz to 2.5GHz
RF Type: 802.11b/g/n
Categories: RF/IF and RFID
Status: Active
Case / Package: 11-WLCSP (1.07x1.05)
Purpose: LNA, Switch
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 028221-SE2600S-R
Product Name RF Misc ICs and Modules - SE2600S-R
Frequency 2.40E9 to 2.50E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

4513TC Series High Performance RFID Transponder Coils - 4513TC-404 4513TC-404XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC256-MV410 - LEGIC Identsystems
Specs
Memory 1792 bits
Reading Speed 26.48 kbps
Detection Range 70.00 cm (27.56 inch)
View Details