Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 119258-SE2548A-R
Packaging: Reel - TR
Frequency: 2.4GHz to 2.5GHz, 4.9GHz to 5.875GHz
RF Type: 802.11a/b/g/n
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: 32-LGA (5x5)
Purpose: Front End
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | RFID Chips |
| Product Number | 119258-SE2548A-R |
| Product Name | RF Misc ICs and Modules - SE2548A-R |
| Frequency | 2.40E9 to 5.88E9 Hz |