Skyworks Solutions, Inc. RF, RFID, Wireless Evaluation Boards SE2442L-EK1

Description
SE2442L - Front End Evaluation Board
Request a Quote Datasheet
Description
SE2442L - Front End Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF, RFID, Wireless Evaluation Boards - 863-1911-ND - DigiKey
Thief River Falls, MN, United States
RF, RFID, Wireless Evaluation Boards
863-1911-ND
RF, RFID, Wireless Evaluation Boards 863-1911-ND
SE2442L - Front End Evaluation Board

SE2442L - Front End Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards - 1283310-SE2442L-EK1 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards
1283310-SE2442L-EK1
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards 1283310-SE2442L-EK1
Win Source Part Number: 1283310-SE2442L-EK1 Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards Type: Front End Package: Bulk For Use With/Related Products: SE2442L Standard Package: 1 Frequency: 902MHz ~ 928MHz Supplied Contents: Board(s) ECCN: 5A991G Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) HTSUS: 8473.30.1180 Mfr: Skyworks Solutions Inc. Other Names: 863-1911 Base Product Number: SE2442

Win Source Part Number: 1283310-SE2442L-EK1
Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards
Type: Front End
Package: Bulk
For Use With/Related Products: SE2442L
Standard Package: 1
Frequency: 902MHz ~ 928MHz
Supplied Contents: Board(s)
ECCN: 5A991G
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8473.30.1180
Mfr: Skyworks Solutions Inc.
Other Names: 863-1911
Base Product Number: SE2442

Buy Now Datasheet
RF & MW Amplifier Evaluation Board/Designer Kit - SE2442L-EK1 - Richardson RFPD
Downers Grove, IL, United States
RF & MW Amplifier Evaluation Board/Designer Kit
SE2442L-EK1
RF & MW Amplifier Evaluation Board/Designer Kit SE2442L-EK1
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards - SE2442L-EK1 - Acme Chip Technology Co., Limited
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards
SE2442L-EK1
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards SE2442L-EK1
EVALUATION BOARD SE2442L-R

EVALUATION BOARD SE2442L-R

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Richardson RFPD Acme Chip Technology Co., Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 863-1911-ND 1283310-SE2442L-EK1 SE2442L-EK1 SE2442L-EK1
Product Name RF, RFID, Wireless Evaluation Boards Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards RF & MW Amplifier Evaluation Board/Designer Kit Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards
Supported System Front End RF
Unlock Full Specs
to access all available technical data

Similar Products

Microcontroller Development Tools - 2305110 - RS Components, Ltd.
Specs
Category Development Suite / Kit
Bus Width 32-Bit; 32 Bit MCU; Other
Supported System 32 Bit MCU
View Details
TB,HF1139, SXLP,SXBP - TB-368 - Mini-Circuits
Specs
Category Developement Board
View Details
Sensor Evaluation Boards - 2952-IST_A05_FLOWMODULMITMFS02-ND - DigiKey
Innovative Sensor Technology IST USA Division
Specs
Signal Type Analog
View Details
Evaluation Boards - BTS7008-2EPA DAUGH BRD - Infineon Technologies AG
Specs
Category Developement Board
Supported System Automotive
View Details