Skyworks Solutions, Inc. RF/IF and RFID - RF Front End (LNA + PA) SE2436L

Description
Win Source Part Number: 1236134-SE2436L Category: RF/IF and RFID>RF Front End (LNA + PA) Package: Tape & Reel (TR) Standard Package: 3,000 Frequency: 2.4GHz RF Type: 802.15.4, Zigbee® Package / Case: 24-VFQFN Exposed Pad Supplier Device Package: 24-QFN (4x4) ECCN: 5A002A1 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Other Names: Q8381843 Base Product Number: SE2436
Request a Quote Datasheet
Description
Win Source Part Number: 1236134-SE2436L Category: RF/IF and RFID>RF Front End (LNA + PA) Package: Tape & Reel (TR) Standard Package: 3,000 Frequency: 2.4GHz RF Type: 802.15.4, Zigbee® Package / Case: 24-VFQFN Exposed Pad Supplier Device Package: 24-QFN (4x4) ECCN: 5A002A1 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Other Names: Q8381843 Base Product Number: SE2436
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RF Front End (LNA + PA) - 1236134-SE2436L - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Front End (LNA + PA)
1236134-SE2436L
RF/IF and RFID - RF Front End (LNA + PA) 1236134-SE2436L
Win Source Part Number: 1236134-SE2436L Category: RF/IF and RFID>RF Front End (LNA + PA) Package: Tape & Reel (TR) Standard Package: 3,000 Frequency: 2.4GHz RF Type: 802.15.4, Zigbee® Package / Case: 24-VFQFN Exposed Pad Supplier Device Package: 24-QFN (4x4) ECCN: 5A002A1 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Other Names: Q8381843 Base Product Number: SE2436

Win Source Part Number: 1236134-SE2436L
Category: RF/IF and RFID>RF Front End (LNA + PA)
Package: Tape & Reel (TR)
Standard Package: 3,000
Frequency: 2.4GHz
RF Type: 802.15.4, Zigbee®
Package / Case: 24-VFQFN Exposed Pad
Supplier Device Package: 24-QFN (4x4)
ECCN: 5A002A1
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Other Names: Q8381843
Base Product Number: SE2436

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1236134-SE2436L
Product Name RF/IF and RFID - RF Front End (LNA + PA)
Frequency 2.40E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

4308RV Series High Temperature RFID Transponder Coils - 4308RV-295 4308RV-295XJLD , 4308RV-295XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF/IF and RFID - 123318-AS3910-BQFT-100 - Win Source Electronics
Specs
Frequency 1.36E7 Hz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - CTC4096-MM410 - LEGIC Identsystems
Specs
Memory 8016 to 23872 bits
Reading Speed 424 kbps
Detection Range 10.00 to 70.00 cm (3.94 to 27.56 inch)
View Details