Skyworks Solutions, Inc. RF Front End (LNA + PA) - SE2436L-R SE2436L-R

Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 1095143-SE2436L-R Packaging: Reel - TR Frequency: 2.4GHz RF Type: ZigBee Categories: RF/IF and RFID Status: Active Case / Package: 24-QFN (4x4) Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 1095143-SE2436L-R Packaging: Reel - TR Frequency: 2.4GHz RF Type: ZigBee Categories: RF/IF and RFID Status: Active Case / Package: 24-QFN (4x4) Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Front End (LNA + PA) - SE2436L-R - 1095143-SE2436L-R - Win Source Electronics
Laguna Hills, CA, United States
RF Front End (LNA + PA) - SE2436L-R
1095143-SE2436L-R
RF Front End (LNA + PA) - SE2436L-R 1095143-SE2436L-R
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 1095143-SE2436L-R Packaging: Reel - TR Frequency: 2.4GHz RF Type: ZigBee Categories: RF/IF and RFID Status: Active Case / Package: 24-QFN (4x4) Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Sufficient

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 1095143-SE2436L-R
Packaging: Reel - TR
Frequency: 2.4GHz
RF Type: ZigBee
Categories: RF/IF and RFID
Status: Active
Case / Package: 24-QFN (4x4)
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1095143-SE2436L-R
Product Name RF Front End (LNA + PA) - SE2436L-R
Frequency 2.40E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

4312RV Series RFID Transponder Coils for TPMS - 4312RV-905 4312RV-905XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF/IF and RFID - 123318-AS3910-BQFT-100 - Win Source Electronics
Specs
Frequency 1.36E7 Hz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP312 - LEGIC Identsystems
Specs
Frequency 13.56 Hz
Memory 26624 to 32768 bits
Reading Speed 3392 kbps
View Details