Skyworks Solutions, Inc. RF Front End (LNA + PA) - SE2432L-R SE2432L-R

Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 083407-SE2432L-R Packaging: Reel - TR Frequency: 2.4GHz to 2.483 GHz RF Type: ZigBee Categories: RF/IF and RFID Status: Active Case / Package: 24-QFN (3x4) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 083407-SE2432L-R Packaging: Reel - TR Frequency: 2.4GHz to 2.483 GHz RF Type: ZigBee Categories: RF/IF and RFID Status: Active Case / Package: 24-QFN (3x4) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Front End (LNA + PA) - SE2432L-R - 083407-SE2432L-R - Win Source Electronics
Laguna Hills, CA, United States
RF Front End (LNA + PA) - SE2432L-R
083407-SE2432L-R
RF Front End (LNA + PA) - SE2432L-R 083407-SE2432L-R
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 083407-SE2432L-R Packaging: Reel - TR Frequency: 2.4GHz to 2.483 GHz RF Type: ZigBee Categories: RF/IF and RFID Status: Active Case / Package: 24-QFN (3x4) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 083407-SE2432L-R
Packaging: Reel - TR
Frequency: 2.4GHz to 2.483 GHz
RF Type: ZigBee
Categories: RF/IF and RFID
Status: Active
Case / Package: 24-QFN (3x4)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 083407-SE2432L-R
Product Name RF Front End (LNA + PA) - SE2432L-R
Frequency 2.40E9 to 2.48E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

4308RV Series High Temperature RFID Transponder Coils - 4308RV-725 4308RV-725XJLD , 4308RV-725XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF Transceiver ICs - AS3940-BQFT-5K - 911710-AS3940-BQFT-5K - Win Source Electronics
Specs
RFID Product Transceiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP312 - LEGIC Identsystems
Specs
Frequency 13.56 Hz
Memory 26624 to 32768 bits
Reading Speed 3392 kbps
View Details