Skyworks Solutions, Inc. RF Front End (LNA + PA) - RFX8051 RFX8051

Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 130747-RFX8051 Packaging: Reel - TR Frequency: 5.15GHz to 5.85GHz RF Type: 802.11a/n/ac Family Name: RFX8051 Categories: RF/IF and RFID Status: Active Case / Package: 16-QFN (3x3) Alternative Parts (Cross-Reference): RF5506SB ; RF5506SR ; RF5506; RF5506TR7; Introduction Date: May 18, 2016 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 130747-RFX8051 Packaging: Reel - TR Frequency: 5.15GHz to 5.85GHz RF Type: 802.11a/n/ac Family Name: RFX8051 Categories: RF/IF and RFID Status: Active Case / Package: 16-QFN (3x3) Alternative Parts (Cross-Reference): RF5506SB ; RF5506SR ; RF5506; RF5506TR7; Introduction Date: May 18, 2016 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Front End (LNA + PA) - RFX8051 - 130747-RFX8051 - Win Source Electronics
Laguna Hills, CA, United States
RF Front End (LNA + PA) - RFX8051
130747-RFX8051
RF Front End (LNA + PA) - RFX8051 130747-RFX8051
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 130747-RFX8051 Packaging: Reel - TR Frequency: 5.15GHz to 5.85GHz RF Type: 802.11a/n/ac Family Name: RFX8051 Categories: RF/IF and RFID Status: Active Case / Package: 16-QFN (3x3) Alternative Parts (Cross-Reference): RF5506SB ; RF5506SR ; RF5506; RF5506TR7; Introduction Date: May 18, 2016 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 130747-RFX8051
Packaging: Reel - TR
Frequency: 5.15GHz to 5.85GHz
RF Type: 802.11a/n/ac
Family Name: RFX8051
Categories: RF/IF and RFID
Status: Active
Case / Package: 16-QFN (3x3)
Alternative Parts (Cross-Reference): RF5506SB ; RF5506SR ; RF5506; RF5506TR7;
Introduction Date: May 18, 2016
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 130747-RFX8051
Product Name RF Front End (LNA + PA) - RFX8051
Frequency 5.15E9 to 5.85E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

ZXC Series Z-Axis RFID Transponder Coils - ZXC-156 ZXC-156XJLC - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - CTC4096-MM410 - LEGIC Identsystems
Specs
Memory 8016 to 23872 bits
Reading Speed 424 kbps
Detection Range 10.00 to 70.00 cm (3.94 to 27.56 inch)
View Details