Skyworks Solutions, Inc. RF Front End (LNA + PA) - RFX5000B RFX5000B

Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 726373-RFX5000B Packaging: Tape and Reel Frequency: 4.9GHz ~ 5.85GHz RF Type: 802.11a/n Categories: RF/IF and RFID Supplier Device Package: 16-QFN (3x3) Status: Obsolete Manufacturer Package: 16-UFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 726373-RFX5000B Packaging: Tape and Reel Frequency: 4.9GHz ~ 5.85GHz RF Type: 802.11a/n Categories: RF/IF and RFID Supplier Device Package: 16-QFN (3x3) Status: Obsolete Manufacturer Package: 16-UFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Front End (LNA + PA) - RFX5000B - 726373-RFX5000B - Win Source Electronics
Laguna Hills, CA, United States
RF Front End (LNA + PA) - RFX5000B
726373-RFX5000B
RF Front End (LNA + PA) - RFX5000B 726373-RFX5000B
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 726373-RFX5000B Packaging: Tape and Reel Frequency: 4.9GHz ~ 5.85GHz RF Type: 802.11a/n Categories: RF/IF and RFID Supplier Device Package: 16-QFN (3x3) Status: Obsolete Manufacturer Package: 16-UFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited)

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 726373-RFX5000B
Packaging: Tape and Reel
Frequency: 4.9GHz ~ 5.85GHz
RF Type: 802.11a/n
Categories: RF/IF and RFID
Supplier Device Package: 16-QFN (3x3)
Status: Obsolete
Manufacturer Package: 16-UFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 726373-RFX5000B
Product Name RF Front End (LNA + PA) - RFX5000B
Frequency 4.90E9 to 5.85E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

4513TC Series High Performance RFID Transponder Coils - 4513TC-105 4513TC-105XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC1024-MV110 - LEGIC Identsystems
Specs
Frequency 1.36E7 Hz
Memory 7552 bits
Reading Speed 26.48 kbps
View Details
AS3955 NFC Interface Tag.  NFC to SPI/I2C interface NFC Forum Compliant Dynamic Tag - AS3955 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 2 to 4 bits
View Details